AVX Corporation CAP CER 1UF 50V X7R 1812 18125C105KAZ2A

Description
CAP CER 1UF 50V X7R 1812
Datasheet
Description
CAP CER 1UF 50V X7R 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 1UF 50V X7R 1812 - 66-18125C105KAZ2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 50V X7R 1812
66-18125C105KAZ2A
CAP CER 1UF 50V X7R 1812 66-18125C105KAZ2A
CAP CER 1UF 50V X7R 1812

CAP CER 1UF 50V X7R 1812

Supplier's Site
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 70K7223 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
70K7223
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 70K7223
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 39K1404 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
39K1404
Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 39K1404
Multilayer Ceramic Capacitor, FLEXITERM Series, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-18125C105KAZ2A 70K7223 39K1404
Product Name CAP CER 1UF 50V X7R 1812 Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers