AVX Corporation Ceramic Capacitors 1808HC102MAT2A

Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42CR73U102MYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73U102MYDKR-ND
Ceramic Capacitors 478-KGM42CR73U102MYDKR-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CR73U102MYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73U102MYCT-ND
Ceramic Capacitors 478-KGM42CR73U102MYCT-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CR73U102MYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73U102MYTR-ND
Ceramic Capacitors 478-KGM42CR73U102MYTR-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1351456 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351456
MLCCs - Multilayer Ceramic Capacitors 1351456
KYOCERA AVX 1808HC102MAT1A

KYOCERA AVX 1808HC102MAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353066 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353066
MLCCs - Multilayer Ceramic Capacitors 1353066
KYOCERA AVX 1808HC102MAT2A

KYOCERA AVX 1808HC102MAT2A

Supplier's Site
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1808; Capacitance Kyocera Avx - 96Y8713 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1808; Capacitance Kyocera Avx
96Y8713
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1808; Capacitance Kyocera Avx 96Y8713
CAP, MLCC, X7R, 1000PF, 3KV, 1808; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mmRoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 3KV, 1808; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM42CR73U102MYDKR-ND 478-KGM42CR73U102MYCT-ND 1351456 96Y8713
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 1000Pf, 3Kv, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details