AVX Corporation Ceramic Capacitors SR151C102KAR

Description
1000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3172-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3172-ND
Ceramic Capacitors 478-3172-ND
1000pF ±10% 100V Ceramic Capacitor X7R Radial

1000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.001uF 100V Capacitor
60-SR151C102KAR
0.001uF 100V Capacitor 60-SR151C102KAR
Cap Ceramic 0.001uF 100V X7R 10% Radial 2.54mm 125°C Bag Product overview: SR151C102KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151C102KAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 100V X7R 10% Radial 2.54mm 125°C Bag Product overview: SR151C102KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151C102KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1305656-SR151C102KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305656-SR151C102KAR
Capacitors - Ceramic Capacitors 1305656-SR151C102KAR
Win Source Part Number: 1305656-SR151C102KAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-3172

Win Source Part Number: 1305656-SR151C102KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-3172

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441880 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441880
MLCCs - Multilayer Ceramic Capacitors 1441880
Radial Capacitor 100V X7R 1000pF 10%

Radial Capacitor 100V X7R 1000pF 10%

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441916 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441916
MLCCs - Multilayer Ceramic Capacitors 1441916
Radial Capacitor 100V X7R 1000pF 10%

Radial Capacitor 100V X7R 1000pF 10%

Supplier's Site
CAPACITOR CERAMIC , RADIAL 1000PF, 100V, 10%, X7R - 70195705 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 1000PF, 100V, 10%, X7R
70195705
CAPACITOR CERAMIC , RADIAL 1000PF, 100V, 10%, X7R 70195705
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Ceramic Capacitor 1000Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx - 36K5928 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
36K5928
Ceramic Capacitor 1000Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx 36K5928
CERAMIC CAPACITOR 1000PF, 100V, X7R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 100V, X7R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Skycap Sr Series, 1000 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1009 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 1000 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1009
Multilayer Ceramic Capacitor, Skycap Sr Series, 1000 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1009
Multilayer Ceramic Capacitor, SkyCap SR Series, 1000 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 1000 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 1000PF 100V X7R RADIAL - 66-SR151C102KAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 100V X7R RADIAL
66-SR151C102KAR
CAP CER 1000PF 100V X7R RADIAL 66-SR151C102KAR
CAP CER 1000PF 100V X7R RADIAL

CAP CER 1000PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3172-ND 60-SR151C102KAR 1305656-SR151C102KAR 1441880 70195705 36K5928 98K1009 66-SR151C102KAR
Product Name Ceramic Capacitors 0.001uF 100V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAPACITOR CERAMIC , RADIAL 1000PF, 100V, 10%, X7R Ceramic Capacitor 1000Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Skycap Sr Series, 1000 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx CAP CER 1000PF 100V X7R RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers