Multilayer Ceramic Capacitor, CK05 Series, 22 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No
| Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70195864 | CK05BX220K | 50R7631 |
| Product Name | Capacitor, Ceramic;22pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19I | Ceramic Capacitors | Multilayer Ceramic Capacitor, Ck05 Series, 22 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-5 microF |