Kyocera Corporation SMD 0.1uF 10V Capacitor LD02ZD104KAB2A

Description
Cap Ceramic 0.1uF 10V X5R 10% Pad SMD 0402 85°C T/R Product overview: LD02ZD104KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD02ZD104KAB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.1uF 10V X5R 10% Pad SMD 0402 85°C T/R Product overview: LD02ZD104KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD02ZD104KAB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 10V Capacitor
60-LD02ZD104KAB2A
SMD 0.1uF 10V Capacitor 60-LD02ZD104KAB2A
Cap Ceramic 0.1uF 10V X5R 10% Pad SMD 0402 85°C T/R Product overview: LD02ZD104KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD02ZD104KAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 10V X5R 10% Pad SMD 0402 85°C T/R Product overview: LD02ZD104KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD02ZD104KAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-4926-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4926-6-ND
Ceramic Capacitors 478-4926-6-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4926-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4926-2-ND
Ceramic Capacitors 478-4926-2-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4926-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4926-1-ND
Ceramic Capacitors 478-4926-1-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1069121-LD02ZD104KAB2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1069121-LD02ZD104KAB2A
Capacitors - Ceramic Capacitors 1069121-LD02ZD104KAB2A
Win Source Part Number: 1069121-LD02ZD104KAB 2A Category: Capacitors>Ceramic Capacitors Series: LD Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.56mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 0402ZD104KAT2A; C0402C104K8PACTU; CC0402KRX5R6BB104; 04026D104KAT2A; 0402YD104KAT2A; LMK105BJ104KV-FLD02Z D104KAB2A/10K; LD02ZD104KAB2A10K; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: LD02ZD104KAB2A/10K,L D02ZD104KAB2A\\10K,4 78-4926-6,478-4926-2 ,LD02ZD104KAB2A-ND,4 78-4926-1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1069121-LD02ZD104KAB2A
Category: Capacitors>Ceramic Capacitors
Series: LD
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.56mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): 0402ZD104KAT2A; C0402C104K8PACTU; CC0402KRX5R6BB104; 04026D104KAT2A; 0402YD104KAT2A; LMK105BJ104KV-FLD02ZD104KAB2A/10K; LD02ZD104KAB2A10K;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: LD02ZD104KAB2A/10K,LD02ZD104KAB2A\\10K,478-4926-6,478-4926-2,LD02ZD104KAB2A-ND,478-4926-1
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 22K0562 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
22K0562
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 22K0562
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-LD02ZD104KAB2A 478-4926-6-ND 478-4926-2-ND 1069121-LD02ZD104KAB2A 22K0562
Product Name SMD 0.1uF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers