AVX Corporation Ceramic Capacitors SR211C472KAR

Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7687-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7687-ND
Ceramic Capacitors 478-7687-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.0047uF 100V Capacitor
60-SR211C472KAR
0.0047uF 100V Capacitor 60-SR211C472KAR
Cap Ceramic 0.0047uF 100V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR211C472KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211C472KAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 100V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR211C472KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211C472KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR211C472KAR - 795350-SR211C472KAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR211C472KAR
795350-SR211C472KAR
Ceramic Capacitors - SR211C472KAR 795350-SR211C472KAR
Manufacturer: AVX Corporation Win Source Part Number: 795350-SR211C472KAR Series: SkyCap SR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Family Name: SR Categories: Capacitors Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Height - Seated (Maximum): 0.300" (7.62mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): AR211C472K4RTR1; AR211C472K4RTR2 ; AR211C472K4R; SR211A472KAATR; Introduction Date: June 23, 2006 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 795350-SR211C472KAR
Series: SkyCap SR
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial
Applications: General
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Family Name: SR
Categories: Capacitors
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Maximum): 0.300" (7.62mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): AR211C472K4RTR1; AR211C472K4RTR2 ; AR211C472K4R; SR211A472KAATR;
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx - 70K4899 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
70K4899
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx 70K4899
CERAMIC CAPACITOR 4700PF, 100V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Length:5.08mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 100V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Skycap Sr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1049 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1049
Multilayer Ceramic Capacitor, Skycap Sr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1049
Multilayer Ceramic Capacitor, SkyCap SR Series, 4700 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 4700 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7687-ND 60-SR211C472KAR 795350-SR211C472KAR 70K4899 98K1049
Product Name Ceramic Capacitors 0.0047uF 100V Capacitor Ceramic Capacitors - SR211C472KAR Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Skycap Sr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details