Kyocera Corporation SMD 100pF 50V Capacitor W3A45A101KAT2A

Description
Cap Ceramic Array 100pF 50V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45A101KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45A101KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Array 100pF 50V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45A101KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45A101KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100pF 50V Capacitor
57-W3A45A101KAT2A
SMD 100pF 50V Capacitor 57-W3A45A101KAT2A
Cap Ceramic Array 100pF 50V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45A101KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45A101KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 100pF 50V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45A101KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45A101KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 478-W3A45A101KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45A101KAT2ATR-ND
Capacitor Networks, Arrays 478-W3A45A101KAT2ATR-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A45A101KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45A101KAT2ADKR-ND
Capacitor Networks, Arrays 478-W3A45A101KAT2ADKR-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A45A101KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45A101KAT2ACT-ND
Capacitor Networks, Arrays 478-W3A45A101KAT2ACT-ND
100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

100pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Array, 100Pf 50V, C0G, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J0148 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 100Pf 50V, C0G, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J0148
Capacitor Array, 100Pf 50V, C0G, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J0148
CAPACITOR ARRAY, 100PF 50V, C0G, 10%, 0612, FULL REEL; Capacitance:100pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 100PF 50V, C0G, 10%, 0612, FULL REEL; Capacitance:100pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitor Networks, Arrays - W3A45A101KAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A45A101KAT2A
Capacitor Networks, Arrays W3A45A101KAT2A
CAP ARRAY 100PF 50V NP0 0612

CAP ARRAY 100PF 50V NP0 0612

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45A101KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A45A101KAT2A
Capacitors - Capacitor Networks, Arrays W3A45A101KAT2A
CAP ARRAY 100PF 50V NP0 0612

CAP ARRAY 100PF 50V NP0 0612

Supplier's Site
Capacitor Networks, Arrays - W3A45A101KAT2A - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
W3A45A101KAT2A
Capacitor Networks, Arrays W3A45A101KAT2A
CAP ARRAY 100PF 50V NP0 0612

CAP ARRAY 100PF 50V NP0 0612

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 57-W3A45A101KAT2A 478-W3A45A101KAT2ATR-ND 478-W3A45A101KAT2ADKR-ND 55J0148 W3A45A101KAT2A W3A45A101KAT2A W3A45A101KAT2A
Product Name SMD 100pF 50V Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Array, 100Pf 50V, C0G, 10%, 0612, Full Reel; Capacitance Kyocera Avx Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - P10R223K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers