AVX Corporation Capacitors - Ceramic Capacitors AR215A222J4R

Description
Win Source Part Number: 1045920-AR215A222J4R Category: Capacitors>Ceramic Capacitors Series: SkyCap® AR Package: Bulk Applications: Automotive Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Alternative Parts (Cross-Reference): C320C222J1G5TA; C322C222J2G5TA; SR211A222JAR; C320C222J2G5TA; RDE5C1H222J0M1H03A; RDE5C1H222J0K1H03B; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-5111 Base Product Number: AR215A
Request a Quote Datasheet
Description
Win Source Part Number: 1045920-AR215A222J4R Category: Capacitors>Ceramic Capacitors Series: SkyCap® AR Package: Bulk Applications: Automotive Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Alternative Parts (Cross-Reference): C320C222J1G5TA; C322C222J2G5TA; SR211A222JAR; C320C222J2G5TA; RDE5C1H222J0M1H03A; RDE5C1H222J0K1H03B; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-5111 Base Product Number: AR215A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1045920-AR215A222J4R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1045920-AR215A222J4R
Capacitors - Ceramic Capacitors 1045920-AR215A222J4R
Win Source Part Number: 1045920-AR215A222J4R Category: Capacitors>Ceramic Capacitors Series: SkyCap® AR Package: Bulk Applications: Automotive Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Alternative Parts (Cross-Reference): C320C222J1G5TA; C322C222J2G5TA; SR211A222JAR; C320C222J2G5TA; RDE5C1H222J0M1H03A; RDE5C1H222J0K1H03B; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-5111 Base Product Number: AR215A

Win Source Part Number: 1045920-AR215A222J4R
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® AR
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Alternative Parts (Cross-Reference): C320C222J1G5TA; C322C222J2G5TA; SR211A222JAR; C320C222J2G5TA; RDE5C1H222J0M1H03A; RDE5C1H222J0K1H03B;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-5111
Base Product Number: AR215A

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0022uF 50V Capacitor
60-AR215A222J4R
Automotive 0.0022uF 50V Capacitor 60-AR215A222J4R
Cap Ceramic 0.0022uF 50V C0G 5% Radial 5.08mm 125°C Automotive AEC-Q200 Bulk Product overview: AR215A222J4R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215A222J4R can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 50V C0G 5% Radial 5.08mm 125°C Automotive AEC-Q200 Bulk Product overview: AR215A222J4R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215A222J4R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-5111-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5111-ND
Ceramic Capacitors 478-5111-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6994885 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6994885
MLCCs - Multilayer Ceramic Capacitors 6994885
Capacitor radial MCLC AR21 2.2nF 50V

Capacitor radial MCLC AR21 2.2nF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6994885P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6994885P
MLCCs - Multilayer Ceramic Capacitors 6994885P
Capacitor radial MCLC AR21 2.2nF 50V

Capacitor radial MCLC AR21 2.2nF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676936 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676936
MLCCs - Multilayer Ceramic Capacitors 1676936
Capacitor radial MCLC AR21 2.2nF 50V

Capacitor radial MCLC AR21 2.2nF 50V

Supplier's Site
Skycaps / Bulk Rohs Compliant Kyocera Avx - 08P5421 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
08P5421
Skycaps / Bulk Rohs Compliant Kyocera Avx 08P5421
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1045920-AR215A222J4R 60-AR215A222J4R 478-5111-ND 6994885 6994885P 08P5421
Product Name Capacitors - Ceramic Capacitors Automotive 0.0022uF 50V Capacitor Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Skycaps / Bulk Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details