AVX Corporation Ceramic Capacitors CK05BX104K

Description
0.1µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1198-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1198-ND
Ceramic Capacitors 1010-1198-ND
0.1µF ±10% 50V Ceramic Capacitor BX Radial

0.1µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Capacitor, Ceramic;100000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0. - 70195854 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;100000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.
70195854
Capacitor, Ceramic;100000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0. 70195854
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Ceramic Capacitors - CK05BX104K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX104K
Ceramic Capacitors CK05BX104K
CAP CER 0.1UF 50V BX RADIAL

CAP CER 0.1UF 50V BX RADIAL

Supplier's Site Datasheet
Capacitor - 16065266 - Radwell International
Willingboro, NJ, United States
Capacitor
16065266
Capacitor 16065266
CAPACITOR, RADIAL, MLCC CERAMIC, 50V, .1UF, 10%, 5.08 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, MLCC CERAMIC, 50V, .1UF, 10%, 5.08 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 33C4436 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
33C4436
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 33C4436
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No

Supplier's Site
Multilayer Ceramic Capacitor, Ck05 Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 33X4111 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
33X4111
Multilayer Ceramic Capacitor, Ck05 Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 33X4111
Multilayer Ceramic Capacitor, CK05 Series, 0.1 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 0.1 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1010-1198-ND 70195854 CK05BX104K 16065266 33C4436 33X4111
Product Name Ceramic Capacitors Capacitor, Ceramic;100000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0. Ceramic Capacitors Capacitor Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Ck05 Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 105PPR630KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers