Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 1210CC223KAT2A

Description
KYOCERA AVX 1210CC223KAT1A
Request a Quote
Description
KYOCERA AVX 1210CC223KAT1A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353877 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353877
MLCCs - Multilayer Ceramic Capacitors 1353877
KYOCERA AVX 1210CC223KAT1A

KYOCERA AVX 1210CC223KAT1A

Supplier's Site
Cap, Mlcc, X7R, 0.022Uf, 600V, 1210; Capacitance Kyocera Avx - 96Y8650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.022Uf, 600V, 1210; Capacitance Kyocera Avx
96Y8650
Cap, Mlcc, X7R, 0.022Uf, 600V, 1210; Capacitance Kyocera Avx 96Y8650
CAP, MLCC, X7R, 0.022UF, 600V, 1210; Capacitance:22000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.022UF, 600V, 1210; Capacitance:22000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1353877 96Y8650
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 0.022Uf, 600V, 1210; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers