AVX Corporation MLCCs - Multilayer Ceramic Capacitors 18121C105KAT2A

Description
KYOCERA AVX 18121C105KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 18121C105KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1355617 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1355617
MLCCs - Multilayer Ceramic Capacitors 1355617
KYOCERA AVX 18121C105KAT2A

KYOCERA AVX 18121C105KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1350175 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1350175
MLCCs - Multilayer Ceramic Capacitors 1350175
KYOCERA AVX 18121C105KAT2A

KYOCERA AVX 18121C105KAT2A

Supplier's Site
Singapore, Singapore
SMD 100V 1uF Capacitor
60-18121C105KAT2A
SMD 100V 1uF Capacitor 60-18121C105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72A105KV NEW GLOBAL PN 100V 1uF X A 581-KGM43FR72A105KV Product overview: 18121C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72A105KV NEW GLOBAL PN 100V 1uF X A 581-KGM43FR72A105KV Product overview: 18121C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM43FR72A105KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A105KVCT-ND
Ceramic Capacitors 478-KGM43FR72A105KVCT-ND
1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72A105KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A105KVTR-ND
Ceramic Capacitors 478-KGM43FR72A105KVTR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72A105KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A105KVDKR-ND
Ceramic Capacitors 478-KGM43FR72A105KVDKR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
18121C105KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 18121C105KAT2A
100V 1uF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 1uF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx - 96M1565 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
96M1565
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx 96M1565
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 100V, Mlcc, 1812 Rohs Compliant Kyocera Avx - 66AH8297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 1812 Rohs Compliant Kyocera Avx
66AH8297
Cap, 1Uf, 100V, Mlcc, 1812 Rohs Compliant Kyocera Avx 66AH8297
CAP, 1UF, 100V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 18121C105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18121C105KAT2A
Ceramic Capacitors 18121C105KAT2A
CAP CER 1UF 100V X7R 1812

CAP CER 1UF 100V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1355617 60-18121C105KAT2A 478-KGM43FR72A105KVCT-ND 478-KGM43FR72A105KVDKR-ND 18121C105KAT2A 96M1565 66AH8297 18121C105KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 100V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx Cap, 1Uf, 100V, Mlcc, 1812 Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details