Utmel Electronic Limited Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 1 BIT TRANSLATOR 6UDFN | |
| 100V 25A 55.1mΩ@10V,12A 83W 1.2V@250uA 60pF@12V N Channel 1.8nF@12V 21nC@10V -55℃~+175℃@(Tj) TO-252 MOSFETs ROHS | |
| 1200V/15A RC IGBT FSII TO | |
| 12A, 60V, 0.18ohm, P-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3 | |
| 150V 174A 293W 3.4mΩ@10V,95A 3.6V@521uA 12.5pF@75V N Channel 6.514nF@75V 79nC@10V -55℃~+175℃@(Tj) DFNW-8 MOSFETs ROHS | |
| 2 BIT UNIDIR TRANSLATOR SOIC 8 | |
| 20V 12A 12mΩ@10V,10A 4.1W 3V@250uA 73pF@10V N Channel 800pF@10V 6.8nC@5V -55℃~+150℃@(Tj) SOP-8 MOSFETs ROHS | |
| 20V 2.6A 86mΩ@4.5V,2.6A N+NChannel SOT-363 MOSFETs ROHS | |
| 20V 4.2A 36mΩ@4.5V,4.2A N+PChannel TSOT-6 MOSFETs ROHS | |
| 20V 5A 35mΩ@10V,5.1A 2.5W 1.5V@250uA 155pF@10V P Channel 835pF@10V 6.4nC@2.5V -55℃~+150℃@(Tj) SOT-23-3 MOSFETs ROHS | |
| 20V 5A 43mΩ@4.5V,5A P Channel SOT-23-3 MOSFETs ROHS | |
| 20V 6A 28mΩ@4.5V,5A 2.1W 1V@250uA 55pF@10V N Channel 865pF@10V 8.8nC@4.5V -55℃~+150℃@(Tj) SOT-23-3 MOSFETs ROHS | |
| 30V 120A 2.31mΩ@10V,38.8A 250W 2.5V@250uA 970pF@15V N Channel 6.201nF@15V 81.5nC@4.5V -55℃~+175℃@(Tj) TO-252 MOSFETs ROHS | |
| 30V 26A 33mΩ@10V,10A 25W 2.5V@250uA 190pF@15V P Channel 1.35nF@15V 19nC@4.5V -55℃~+150℃@(Tj) TO-252 MOSFETs ROHS | |
| 30V 5.6A 46mΩ@10V,5.6A P Channel SOT-23-3 MOSFETs ROHS | |
| 30V 50A 11mΩ@10V,50A P Channel TO-252 MOSFETs ROHS | |
| 30V 50A 7mΩ@10V,21.8A 100W 2V@250uA 370pF@15V N Channel 2.201nF@15V 25nC@4.5V -55℃~+175℃@(Tj) TO-252 MOSFETs ROHS | |
| 30V 50A 7mΩ@10V,50A N Channel TO-252 MOSFETs ROHS | |
| 30V 50A 7mΩ@10V,50A N Channel TO-252AA MOSFETs ROHS | |
| 30V 6.5A 30mΩ@10V,6.5A N Channel SOT-23-3 MOSFETs ROHS | |
| 30V 60.5A 8mΩ@10V,10A 5W 2.5V@250uA 390pF@15V P Channel 2.55nF@15V 57nC@10V -55℃~+150℃@(Tj) TO-220AB MOSFETs ROHS | |
| 30V 7.3A 35mΩ@10V,6.3A 5W 3V@250uA 185pF@15V 2 P-Channel 1.35nF@15V 15nC@4.5V -55℃~+150℃@(Tj) SOP-8 MOSFETs ROHS | |
| 35V 6.2A 40mΩ@10V,5A 4.2W 1.8V@250uA 95pF@20V P Channel 970pF@20V 9.8nC@4.5V -55℃~+150℃@(Tj) SOT-223 MOSFETs ROHS | |
| 400mA, 30V, 2 CHANNEL,N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, ULTRA SMALL, PLASTIC PACKAGE-6 | |
| 500mA, 50V, NPN, Si, SMALL SIGNAL TRANSISTOR, CASE 318D-04, SC-59, 3 PIN | |
| 600 Watt SMB Transient Voltage Suppressor, 15 V, Bidirectional, SMB, 2500-REEL | |
| 600 Watt SMB Transient Voltage Suppressor, 27 V, Unidirectional, SMB, 2500-REEL | |
| 600 Watt SMB Transient Voltage Suppressor, 91 V, Bidirectional, SMB, 2500-REEL | |
| 60V 16.9A 73mΩ@10V,6.6A 41.7W 3V@250uA 40pF@30V N Channel 860pF@30V 19.8nC@10V -55℃~+150℃@(Tj) TO-252 MOSFETs ROHS | |
| 60V 20A 72mΩ@10V,20A N Channel TO-220AB MOSFETs ROHS | |
| 60V 30A 61mΩ@10V,5A 34W 2V@250uA 100pF@25V P Channel 1nF@25V 10nC@10V -55℃~+175℃@(Tj) TO-252 MOSFETs ROHS | |
| 60V 35A 25mΩ@10V,35A N Channel TO-252 MOSFETs ROHS | |
| 60V 3V@250uA 1PCSN-Channel&1PCSP- Channel -55℃~+150℃@(Tj) SOP-8 MOSFETs ROHS | |
| 60V 4.5A 76mΩ@10V,4A 4W 2.5V@250uA 100pF@30V N Channel 810pF@30V 10nC@4.5V -55℃~+150℃@(Tj) SOT-223 MOSFETs ROHS | |
| 60V 4.5A 76mΩ@10V,4A 4W 2.5V@250uA 100pF@30V N Channel 810pF@30V 10nC@4.5V -55℃~+150℃@(Tj) SOT-223-3 MOSFETs ROHS | |
| 60V 5.3A 59mΩ@10V,5.3A P+PChannel SO-8 MOSFETs ROHS | |
| 60V 60A 11mΩ@10V,20A 136W 3V@250uA 325pF@25V N Channel 3.65nF@25V 47nC@10V -55℃~+175℃@(Tj) TO-220AB MOSFETs ROHS | |
| 60V 8A 48mΩ@10V,8A P Channel SO-8 MOSFETs ROHS | |
| 650V 13A 201mΩ@10V,6.5A 29W 4V@1.1mA N Channel 1.261nF@400V 24nC@10V -55℃~+150℃@(Tj) TO-220 MOSFETs ROHS | |
| 650V 19A 142W 132mΩ@10V,9.5A 4V@1.6mA N Channel 1.808nF@400V 35nC@10V -55℃~+150℃@(Tj) TO-220-3 MOSFETs ROHS | |
| 650V 75A 15mΩ@10V,37.5A 625W 4V@14.3mA N Channel 15.993nF@400V 282nC@10V -55℃~+150℃@(Tj) TO-247 MOSFETs ROHS | |
| 7A, 800V, 1ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247AE, CASE 340K-01, 3 PIN | |
| 8-SOIC Pre-ordered transistors RoHS | |
| 80V 241.3A 237.5W 1.29mΩ@10V,80A 2.9V@479uA 41pF@40V N Channel 7.675nF@40V 121nC@10V -55℃~+175℃@(Tj) H-PSOF8L MOSFETs ROHS | |
| 80V 31A 12.2mΩ@10V,5A 34W 2V@21uA 7pF@40V N Channel 900pF@40V 8nC@4.5V -55℃~+175℃@(Tj) DFN-8 MOSFETs ROHS | |
| AMP, TRANSIMP, 11.3GBPS, RSSI, TO46 - More Details | |
| Automotive Power MOSFET, 60V, 500mA, 5 Ohm, Single N-Channel, SOT-23, Logic Level. Automotive version of the MMBF170L., SOT-23 (TO-236) 3 LEAD, 3000-REEL | |
| BCX56 Series 80 V 1 A SMT NPN Medium Power Transistor -SOT-89 | |
| Bipolar Motor Driver Power MOSFET Parallel 36-VMFP | |
| Bipolar Transistors - BJT 180V 1A NPN HI VLTGE LO VCESAT TRANSISTOR | |
| Bipolar Transistors - BJT 600V 0.1A PNP high vltg low VCEsat tran | |
| Bipolar Transistors - BJT PNP 80V 4A | |
| Bipolar Transistors - Pre-Biased 200mA 50V Integrated NPN/PNP | |
| Bipolar Transistors - Pre-Biased SOT-563 DUAL 4.7/47 K OH | |
| Bipolar Transistors - Pre-Biased SS SC75 BR XSTR PNP 50V | |
| BRT TRANSISTOR, 50V, 47K/47KOHM, SOT-363 - More Details | |
| Dual P-Channel ChipFET™ Power MOSFET -20V -4.1A 80mΩ, ChipFET, 3000-REEL | |
| FET RF 100V 1.09GHZ PLD-1.5 | |
| FET RF 110V 450MHZ TO-270-4 | |
| FET RF 15V 2.3GHZ 3M | |
| FET RF 25V 870MHZ | |
| FET RF 2CH 110V 130MHZ NI-1230 | |
| FET RF 2CH 65V 2.17GHZ NI780S-4 | |
| FET RF 40V 175MHZ PLD-1.5 | |
| FET RF 40V 500MHZ PWRSO-10 | |
| FET RF 40V 500MHZ PWRSO10 | |
| FET RF 40V 870MHZ | |
| FET RF 4V 2GHZ SOT-343 | |
| FET RF 65V 1.81GHZ NI-880 | |
| FET RF 65V 2.17GHZ NI-360 | |
| FET RF 66V 880MHZ NI-880 | |
| FET RF 68V 2.16GHZ TO270-4 | |
| FET RF 68V 880MHZ TO-270-2 | |
| FET RF 68V 960MHZ TO-272-4 | |
| FET RF 8V 3.55GHZ 1.5-PLD | |
| FETKY™ P-Channel Enhancement-Mode Power MOSFET and Schottky Diode Dual SO-8 Package, SOIC-8 Narrow Body, 2500-REEL | |
| Gate Drivers INTEGRATED DRIVER MOSFET | |
| High Voltage PNP Bipolar Transistor | |
| IC CTRLR/MOSFET 65KHZ 7DIPGW | |
| IC MOSFET DRIVER 8SOIC | |
| IC MOSFET DRIVER DUAL 12V 8-SOIC | |
| IC MOSFET DRIVER VR12.5 8DFN | |
| IC MOSFET DVR SYNC VR12 8-SOIC | |
| IC PFC CTRLR CRM/TRANSITION 8DIP | |
| IC TRANS NPN 30V 3A SOT1061 | |
| IC TRANSLATOR 4BIT UDFN | |
| IC WIRELESS TRANSMITTER 48QFN | |
| Igbt 20A, 350V, N-Channel / Tr Rohs Compliant: Yes | |
| IGBT 390V 20A 150W D2PAK3 | |
| IGBT 430V 18A 115W D2PAK | |
| IGBT 440V 20A 125W DPAK | |
| IGBT 440V 20A 150W D2PAK | |
| IGBT Transistors 1200V/15A IGBT SOLAR/UPS | |
| Latch Transparent 3-ST 1-CH D-Type 6-Pin MicroPak W T/R | |
| Lateral N-Channel Broadband RF Power MOSFET, 520 MHz, 3 W, 12.5 V | |
| LCD MOD CHAR 4X20 WH TRANSFL | |
| LCD MOD SER CHAR 2X16 Y/G TRANSF | |
| Level Translator 8-pin UDFN T/R | |
| MOSFET 25V 62A N-Channel | |
| MOSFET 2N-CH 20V 0.63A SOT363 | |
| MOSFET 2N-CH 20V 3A 6TSOP | |
| MOSFET 2N-CH 20V 4.5A 8-SOIC | |
| MOSFET 2N-CH 20V 4.7A 8TSSOP | |
| MOSFET 2N-CH 20V 6.6A 8TSSOP | |
| MOSFET 2N-CH 20V 7.5A 8-TSSOP | |
| MOSFET 2N-CH 30V 0.18A 6TSSOP | |
| MOSFET 2N-CH 60V 0.295A SOT363 | |
| MOSFET 500V 0.52 OHM TO- 220FP | |
| MOSFET 60V, 4.5mOhms N-Channel | |
| MOSFET N-CH 100V 17A DPAK | |
| MOSFET N-CH 100V 23A DPAK | |
| MOSFET N-CH 100V 23A IPAK | |
| MOSFET N-CH 100V 52A D2PAK | |
| MOSFET N-CH 100V 70A TO-263 | |
| MOSFET N-CH 20V 100A LFPAK | |
| MOSFET N-CH 24V 12.5A DPAK | |
| MOSFET N-CH 24V 12.5A IPAK | |
| MOSFET N-CH 24V 12A DPAK | |
| MOSFET N-CH 24V 80A DPAK | |
| MOSFET N-CH 25V 12A DPAK | |
| MOSFET N-CH 25V 13.3A IPAK | |
| MOSFET N-CH 25V 1A SOT-363 | |
| MOSFET N-CH 25V 2.5A DPAK | |
| MOSFET N-CH 25V 45A IPAK | |
| MOSFET N-CH 25V 7.8A DPAK | |
| MOSFET N-CH 30V 10.1A U8FL | |
| MOSFET N-CH 30V 10.8A 8-SOIC | |
| MOSFET N-CH 30V 100A LFPAK | |
| MOSFET N-CH 30V 11A 8WDFN | |
| MOSFET N-CH 30V 13.5A SO8FL | |
| MOSFET N-CH 30V 13A SO8FL | |
| MOSFET N-CH 30V 3.5A 6TSOP | |
| MOSFET N-CH 30V 52A SO8FL | |
| MOSFET N-CH 30V 530MA 3DFN | |
| MOSFET N-CH 30V 54A DPAK | |
| MOSFET N-CH 30V 6.9A IPAK | |
| MOSFET N-CH 30V 61A LFPAK | |
| MOSFET N-CH 30V 68A IPAK-3 | |
| MOSFET N-CH 30V 7.1A 8WDFN | |
| MOSFET N-CH 30V 8.4A DPAK | |
| MOSFET N-CH 30V 8.8A SO-8FL | |
| MOSFET N-CH 30V 8A 8WDFN | |
| MOSFET N-CH 30V 91A LFPAK | |
| MOSFET N-CH 30V 9A DPAK | |
| MOSFET N-CH 40V 20A 8WDFN | |
| MOSFET N-CH 40V 41A 235A 5DFN | |
| MOSFET N-CH 40V 41A DFN5 | |
| MOSFET N-CH 42V 14A SOT223 | |
| MOSFET N-CH 42V 20A DPAK | |
| MOSFET N-CH 50V 70A D2PAK | |
| MOSFET N-CH 55V 82A TO-263 | |
| MOSFET N-CH 600V 6.8A DPAK-3 | |
| MOSFET N-CH 600V 9A TO220 | |
| MOSFET N-CH 60V 13A 50A 8WDFN | |
| MOSFET N-CH 60V 13A 8WDFN | |
| MOSFET N-CH 60V 15A D2PAK | |
| MOSFET N-CH 60V 20A IPAK | |
| MOSFET N-CH 60V 220A TO-220-3 | |
| MOSFET N-CH 60V 22A TO220AB | |
| MOSFET N-CH 60V 24A IPAK | |
| MOSFET N-CH 60V 28A 150A 5DFN | |
| MOSFET N-CH 60V 32A DPAK | |
| MOSFET N-CH 60V 80A TO-220 | |
| MOSFET N-CH 60V SO8FL | |
| MOSFET N-CH 60V TO-236AB | |
| MOSFET N-CH CLAMP 9A 52V DPAK | |
| MOSFET N/P-CH 20V CHIPFET | |
| MOSFET N/P-CH 30V 8SOIC | |
| MOSFET N/P-CH 30V/20V SC88-6 | |
| MOSFET NFET 30V 130A 3MOHM | |
| MOSFET NFET DPAK 30V 38A 11MOHM | |
| MOSFET NFET DPAK 30V 54A 5.5 mOhm | |
| MOSFET NFET DPAK 60V 18A 43 MOHM | |
| MOSFET NFET SC75 20V 238MA 1.5OH | |
| MOSFET NFET SO8-S 40V 10mOHM | |
| MOSFET NFET SO8FL 30V 85A 4.1mOhm | |
| MOSFET NFET SO8FL 60V 219A 1.8MO | |
| MOSFET NFET TO220 100V 72A 14MOH | |
| MOSFET NFET TO220 60V 76A 8MOHM | |
| MOSFET NFET U8FL 30V 40A 9.4MOHM | |
| MOSFET NFET XLLGA3 20V 230MA | |
| MOSFET NFETFL 30V 91A 3.3mOHM | |
| MOSFET P-CH 20V 0.76A SC-89 | |
| MOSFET P-CH 20V 2.3A 8-SOIC | |
| MOSFET P-CH 20V 2.4A 8MICRO | |
| MOSFET P-CH 20V 2A TO-236AB | |
| MOSFET P-CH 20V 3.6A CHIPFET | |
| MOSFET P-CH 20V 3.7A 6-TSOP | |
| MOSFET P-CH 20V 4.3A 8-SOIC | |
| MOSFET P-CH 20V 400MA SOT-23 | |
| MOSFET P-CH 20V 8.8A 8-SOIC | |
| MOSFET P-CH 30V 2.6A 6-TSOP | |
| MOSFET P-CH 30V 50A D2PAK | |
| MOSFET P-CH 30V TO-236AB | |
| MOSFET P-CH 60V 2.4A TO220AB | |
| MOSFET P-CH 60V 30A D2PAK | |
| MOSFET P-CH 60V 64A SO8FL | |
| MOSFET P-CH 8V 1.4A SOT-323 | |
| MOSFET P-CH 8V 5.4A CHIPFET | |
| MOSFET P-CHANNEL 60V 1.8A 3-CPH | |
| MOSFET Single N-CH 60V 11A, 37A | |
| MOSFET Single N-CH 60V 40A | |
| MOSFET Single N-Ch 620V 5.7A, 10A | |
| MOSFET T1 20V P-CH SOT-1123 | |
| MOSFET T6 LC SO8FL | |
| MPSA06 Series 80 V 500 mA 625 mW NPN Small Signal Transistor - TO-92-3 | |
| MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2 GULL | |
| MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2 | |
| NEXPERIA - PBHV8115Z,115 - Bipolarer Einzeltransistor (BJT), NPN, 150 V, 30 MHz, 700 mW, 1 A, 250 hFE | |
| NEXPERIA - PBSS4330X,115 - Bipolarer Einzeltransistor (BJT), NPN, 30 V, 550 mW, 2 A, 300 hFE | |
| NEXPERIA - PBSS4350X,115 - TRANSISTOR, NPN, SOT-89 | |
| NEXPERIA - PBSS4350Z,135 - TRANSISTOR, NPN, SOT-223, REEL | |
| NEXPERIA - PBSS5540Z,115 - Bipolarer Einzeltransistor (BJT), PNP, -40 V, 120 MHz, 1.35 W, -5 A, 350 hFE | |
| NEXPERIA - PDTA124EU,115 - TRANSISTOR, DIGITAL, SOT-323 | |
| NEXPERIA - PDTA143ZU,115 - Bipolarer Transistor, pre-biased/digital, BRT, Einfach PNP, 50 V, -100 mA, 4.7 kohm, 47 kohm | |
| NEXPERIA - PDTC124ET,215 - TRANSISTOR, DIGITAL, SOT-23, REEL | |
| NEXPERIA - PDTC143EU,115 - Bipolarer Transistor, pre-biased/digital, BRT, Einfach NPN, 50 V, 100 mA, 4.7 kohm, 4.7 kohm | |
| NPN 500mA 300V 1.56W DPAK-3 Transistors (NPN/PNP) RoHS | |
| NX138BKW - 60 V, N-channel Trench MOSFET | |
| NX3008PBKV - 30 V, 220 mA dual P-channel Trench MOSFET | |
| NX7002BKMB - 60 V, N-channel Trench MOSFET | |
| NXP PBHV9040XBipolar (BJT) Single Transistor, PNP, -400 V, 55 MHz, 1.5 W, -250 mA, 10 | |
| NXP PH5330E,115 MOSFET Transistor, N Channel, 15 A, 30 V, 5.7 mohm, 10 V, 1.7 V | |
| Offline, Primary-Side Regulator with CC/CV Control and a 700V MOSFET | |
| On a Reel of 4000, N-Channel MOSFET, 4 A, 60 V, 3 + Tab-Pin SOT-223 Fairchild NDT3055 | |
| ON SEMICONDUCTOR - NTZD3154NT1G - Dual MOSFET, N Channel, 20 V, 540 mA, 0.4 ohm, SOT-563, Surface Mount | |
| ON SEMICONDUCTOR - NVE4153NT1G - MOSFET-Transistor, n-Kanal, 915 mA, 26 V, 0.127 ohm, 4.5 V, 760 mV | |
| ON SEMICONDUCTOR NE5517DGTRANS CONDUCTANCE AMPLIFIER, 2MHZ, SOIC-16 | |
| ON SEMICONDUCTOR NGTB20N120IHLWG IGBT Single Transistor, 40 A, 1.8 V, 192 W, 1.2 kV, TO-247, 3 Pins | |
| ON SEMICONDUCTOR NGTB25N120FLWG IGBT, 1200V, 25A, TO-247-3 | |
| ON SEMICONDUCTOR NGTB35N65FL2WGIGBT Single Transistor, 70 A, 1.7 V, 300 W, 650 V, TO-247, 3 Pins | |
| ON SEMICONDUCTOR NGTB40N120SWG IGBT Single Transistor, 80 A, 2 V, 535 W, 1.2 kV, TO-247, 3 Pins | |
| ON SEMICONDUCTOR NGTB50N60FLWG IGBT, 600V, 50A, TO-247-3 | |
| ON SEMICONDUCTOR NTB6412ANG MOSFET Transistor | |
| ON SEMICONDUCTOR NTMFS5C423NLT1G MOSFET Transistor, N Channel, 150 A, 40 V, 0.0016 ohm, 10 V, 2 V | |
| OPB840W Series 30 V 880 nm 50 mA Phototransistor Slotted Optical Switch | |
| OPTOISO 2.5KV 4CH TRANS 16SOIC | |
| OPTOISO 2.5KV TRANS 4-MINI-FLAT | |
| OPTOISO 3.75KV TRANS 4-MINI-FLAT | |
| OPTOISO 5KV TRANS W/BASE 6DIP | |
| OPTOISOLATOR 5.3KV TRANS 6-DIP | |
| OPTOISOLATOR 5KV 2CH TRANS 8DIP | |
| OPTOISOLATOR 5KV TRANS 4DIP | |
| OPTOISOLATOR 5KV TRANS 4SMD | |
| OPTOISOLATOR 5KV TRANSISTOR 4DIP | |
| OPTOISOLATOR TRANSISTOR SMD | |
| OPTOISOLATR 5KV TRANSISTOR 4-DIP | |
| OPTOISOLTR 5KV 4CH TRANS 16-DIP | |
| P6KE6.8A Series 12.6 V 600 W Unidirectional Transient Voltage Suppressor | |
| PB Series 86 dB 5.5 V 2300 Hz PC Pins Electro-magnetic Transducer | |
| PBHV8115T Series 150 V 1 A 300 mW SMT NPN High-Voltage (BISS)Transistor-SOT -23-3 | |
| PBSS2515VPN - 15 V low VCEsat NPN/PNP transistor | |
| PBSS4140U Series 40 V 1 A SMT NPN Low VCEsat Transistor - SOT-323 | |
| PBSS4240T Series NPN 480 mW 40 V 2 A SMT Small Signal Transistor - SOT-23 | |
| PBSS5350TH - 50 V, 3 A PNP low VCEsat (BISS) transistor | |
| PBSS9110Y - 100 V, 1 A PNP low VCEsat (BISS) transistor | |
| PDFN3x3 MOSFETs ROHS | |
| PDTA143XT Series 20 V 100 mA Surface Mount PNP Digital Transistor - SOT-23 | |
| PE-68515L 10/100BASE-T TRANSF RoHSconf | |
| Power Field-Effect Transistor, 75A I(D), 50V, 0.01ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, | |
| Power MOSFET -20 V, -8.3 A, Single P-Channel Micro-8 Leadless Package, DFN* 3.3x3.3 (MICRO-8 LEADLESS), 3000-REEL | |
| Power MOSFET 25V 23A 45 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 800-REEL | |
| RF JFET Transistors Super Lo Noise HJFET | |
| RF MOSFET Transistors BL RF | |
| RF MOSFET Transistors HV8 2.6GHZ 80W NI780S-4 | |
| RF MOSFET Transistors HV8 2GHZ 140W NI780S | |
| RF MOSFET Transistors HV8 300W 50V NI1230S | |
| RF MOSFET Transistors HV8 900MHZ 60W OM780-2 | |
| RF MOSFET Transistors VHV6 500W 50V NI780H | |
| RF TRANS NPN 12V 6.5GHZ SOT89 | |
| RF TRANS NPN 15V 800MHZ TO92-3 | |
| RF TRANS NPN 20V 1.215GHZ CDFM2 | |
| RF TRANS NPN 20V 150MHZ SC59 | |
| RF TRANSISTOR NPN SOT-523 | |
| SENSOR OPT SLOT PHOTOTRANS MODUL | |
| SENSOR OPT SLOT TRANS W/RES PCB | |
| SENSR OPTO TRANS 3.81MM REFL PCB | |
| Single N-Channel Power MOSFET 30 V, 69 A, 3.41mO | |
| Single N-Channel Power MOSFET 30V 36A 11mΩ, DPAK INSERTION MOUNT, 75-TUBE | |
| Single P-Channel Logic Level Power MOSFET -30V, -25A, 72mΩ, DPAK (SINGLE GAUGE) TO-252, 75-TUBE | |
| Single P-Channel Power MOSFET -20V, -1.3A, 220mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL | |
| Single P-Channel Power MOSFET -20V, -15A, 6.7mO | |
| SMALL SIGNAL BIPOLAR TRANSISTOR | |
| SOD113 Pre-ordered transistors RoHS | |
| SOT428 Pre-ordered transistors RoHS | |
| T8 60V MOSFET | |
| TEXAS INSTRUMENTS - OPA380AID - TRANS IMPEDANCE AMPLIFIER, 90MHZ, SOIC-8 | |
| TO-252-3 Pre-ordered transistors RoHS | |
| TRANS 2NPN 40V 0.1A SOT666 | |
| TRANS 2NPN 40V 0.2A SOT563 | |
| TRANS 2NPN BIAS BIPOLAR SOT563 | |
| TRANS 2NPN PREBIAS 0.25W SOT363 | |
| TRANS 2NPN PREBIAS 0.5W SOT563 | |
| TRANS 2NPN PREBIAS 50V SOT363 | |
| TRANS 2NPN/1PNP PREBIAS SC74 | |
| TRANS 2PNP 20V 6.3A 8SO | |
| TRANS 2PNP 40V 0.2A SOT563 | |
| TRANS 2PNP PREBIAS 0.25W SOT363 | |
| TRANS 30V 2A 6HUSON | |
| Trans Darlington NPN 50V 1A 3-Pin TO-92 Box | |
| Trans Digital BJT NPN/PNP 50V 100mA Automotive 6-Pin SOT-563 T/R | |
| Trans Digital BJT PNP 40V 600mA Automotive 3-Pin TO-236AB T/R | |
| Trans GP BJT NPN 20V 2A Automotive 3-Pin SC-89 T/R | |
| Trans GP BJT NPN 40V 3A Automotive 4-Pin(3+Tab) SOT-223 T/R | |
| Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R | |
| Trans GP BJT NPN 50V 2A Automotive 3-Pin(2+Tab) DPAK T/R | |
| Trans GP BJT NPN 60V 10A Automotive 3-Pin(2+Tab) DPAK T/R | |
| Trans GP BJT NPN 60V 3A 4-Pin(3+Tab) SOT-223 T/R | |
| Trans GP BJT PNP 100V 2A Automotive 3-Pin SOT-23 T/R | |
| Trans GP BJT PNP 12V 1A 500mW Automotive 6-Pin SOT-563 T/R | |
| Trans GP BJT PNP 250V 15A 3-Pin(3+Tab) TO-3P Rail | |
| Trans GP BJT PNP 45V 0.1A 3-Pin SOT-23 T/R | |
| Trans IGBT Chip N-CH 1.2KV 60A 3-Pin(3+Tab) TO-247 Rail | |
| Trans IGBT Chip N-CH 600V 80A 3-Pin(3+Tab) TO-247 Rail | |
| Trans JFET 15V GaAs pHEMT 3-Pin PLD-1.5 T/R | |
| Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R | |
| Trans MOSFET N-CH 100V 32A 3-Pin(3+Tab) IPAK Rail | |
| Trans MOSFET N-CH 100V 40A Automotive 3-Pin(2+Tab) TO-252 T/R | |
| Trans MOSFET N-CH 20V 3A 8-Pin Chip FET T/R | |
| Trans MOSFET N-CH 30V 0.25A 6-Pin SC-88 T/R | |
| Trans MOSFET N-CH 30V 17.4A 3-Pin(2+Tab) DPAK T/R | |
| Trans MOSFET N-CH 30V 28A 8-Pin SO-FL T/R | |
| Trans MOSFET N-CH 30V 6.1A 6-Pin UDFN EP T/R | |
| Trans MOSFET N-CH 30V 8.5A 8-Pin SOIC N T/R | |
| Trans MOSFET N-CH 42V 33A Automotive 3-Pin(2+Tab) DPAK T/R | |
| Trans Mosfet N-ch 60V 0.19A 3-PIN TO-236AB T/r | |
| Trans MOSFET N-CH 60V 20A 3-Pin(2+Tab) DPAK T/R | |
| Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) D2PAK T/R | |
| Trans MOSFET N-CH 60V 9A 3-Pin DPAK T/R | |
| Trans MOSFET P-CH 60V 12A 3-Pin(2+Tab) DPAK Rail | |
| Trans MOSFET P-CH 60V 12A Automotive 3-Pin(3+Tab) TO-220AB Rail | |
| Trans MOSFET P-CH 60V 2.4A Automotive 8-Pin WDFN EP T/R | |
| Trans MOSFET P-CH 8V 3A 8-Pin Chip FET T/R | |
| TRANS NPN 100V 1A SOT23 | |
| TRANS NPN 100V 4.5A SOT89 | |
| TRANS NPN 100V 5.1A SOT223 | |
| TRANS NPN 15V 0.2A SOT54 | |
| TRANS NPN 15V 0.2A TO-92 | |
| TRANS NPN 15V 0.5A SOT883 | |
| TRANS NPN 200V 0.3A TO-92 | |
| TRANS NPN 20V 2A SOT-23 | |
| TRANS NPN 20V 5A 3-WDFN | |
| TRANS NPN 300V 0.5A TO-92 | |
| TRANS NPN 300V 0.5A TO92 | |
| TRANS NPN 30V 0.05A TO-92 | |
| TRANS NPN 30V 3A SOT89 | |
| TRANS NPN 350V 15A TO264 | |
| TRANS NPN 400V 0.3A TO-92 | |
| TRANS NPN 40V 0.2A SOT1123 | |
| TRANS NPN 40V 0.6A TO92 | |
| TRANS NPN 40V 1A TO92 | |
| TRANS NPN 40V 3A SOT-223 | |
| TRANS NPN 40V 3A SOT223-4 | |
| TRANS NPN 50V 0.1A SC59 | |
| TRANS NPN 50V 2A DPAK | |
| TRANS NPN 50V 3A 6TSOP | |
| TRANS NPN 60V 0.5A TO92 | |
| TRANS NPN 60V 2A TO92 | |
| TRANS NPN 60V 5.2A SOT-223 | |
| TRANS NPN 65V 0.1A SOT-1123 | |
| TRANS NPN 80V 0.5A TO92 | |
| TRANS NPN 80V 4A SOT89 | |
| TRANS NPN PREBIAS/PNP 0.6W 6TSOP | |
| TRANS NPN PREBIAS/PNP 6TSOP | |
| TRANS NPN PREBIAS/PNP 6TSSOP | |
| TRANS NPN PREBIAS/PNP SOT363 | |
| TRANS NPN PREBIAS/PNP SOT666 | |
| TRANS NPN/PNP 12V 0.5A SOT666 | |
| TRANS NPN/PNP 20V 7.5A/6.3A 8SO | |
| TRANS NPN/PNP 30V 3A 8SOIC | |
| TRANS NPN/PNP 40V 1A 6TSOP | |
| TRANS NPN/PNP BIAS SOT563 | |
| TRANS PNP 100V 3.7A SOT89 | |
| TRANS PNP 12V 1A SOT-563 | |
| TRANS PNP 12V 2A SC-88 | |
| TRANS PNP 150V 1A SOT89 | |
| TRANS PNP 15V 0.5A 3DFN | |
| TRANS PNP 20V 2A SOT666 | |
| TRANS PNP 20V 3.5A SOT23 | |
| TRANS PNP 20V 4A 6TSOP | |
| TRANS PNP 20V 5A 3-WDFN | |
| TRANS PNP 20V 6.6A SOT223 | |
| TRANS PNP 20V 6A SOT1061 | |
| TRANS PNP 25V 1A TO-92 | |
| TRANS PNP 300V 0.3A TO-92 | |
| TRANS PNP 400V 0.5A SOT223 | |
| TRANS PNP 40V 0.1A TO-92 | |
| TRANS PNP 40V 1A TO-92 | |
| TRANS PNP 40V 2A 6TSSOP | |
| TRANS PNP 40V 2A SOT-23 | |
| TRANS PNP 40V 2A SOT89 | |
| TRANS PNP 50V 2A SOT23 | |
| TRANS PNP 60V 0.5A TO92 | |
| TRANS PNP 60V 0.9A SOT666 | |
| TRANS PNP 60V 2A TO-92 | |
| TRANS PNP 60V 4.5A SOT-223 | |
| TRANS PNP 60V 4A SOT223 | |
| TRANS PNP 80V 0.5A SC-74-6 | |
| TRANS PNP DARL 120V 8A DPAK-4 | |
| TRANS PNP N-CH SOT1118 | |
| TRANS PREBIAS DUAL PNP 6TSOP | |
| TRANS PREBIAS NPN 0.425W | |
| TRANS PREBIAS NPN 200MW SOT323 | |
| TRANS PREBIAS NPN 246MW SOT23-3 | |
| TRANS PREBIAS NPN 250MW SOT883 | |
| TRANS PREBIAS NPN 250MW TO236AB | |
| TRANS PREBIAS NPN 338MW SC59 | |
| TRANS PREBIAS NPN/PNP SOT563 | |
| TRANS PREBIAS NPN/PNP SOT666 | |
| TRANS PREBIAS NPN/PNP SSSMINI6 | |
| TRANS PREBIAS PNP 0.46W | |
| TRANS PREBIAS PNP 200MW SOT323 | |
| TRANS PREBIAS PNP 230MW SC59 | |
| TRANS PREBIAS PNP 250MW SOT883 | |
| TRANS PREBIAS PNP 250MW TO236AB | |
| Trans RF MOSFET 65V 15-Pin TO-270 W GULL T/R | |
| Trans RF MOSFET 65V 15-Pin TO-272 W T/R | |
| Trans RF MOSFET N-CH 110V 3-Pin TO-270 T/R | |
| Trans RF MOSFET N-CH 110V 3-Pin TO-272 T/R | |
| Trans RF MOSFET N-CH 40V 2A 3-Pin PowerSO-10RF (Formed lead) Tube | |
| Trans RF MOSFET N-CH 65V 17-Pin TO-272 W T/R | |
| Trans RF MOSFET N-CH 65V 3-Pin Case 465A-06 T/R | |
| Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R | |
| Trans RF MOSFET N-CH 65V 3-Pin NI-880 T/R | |
| Trans RF MOSFET N-CH 65V 9-Pin Case 375J-02 T/R | |
| Trans RF MOSFET N-CH 66V 3-Pin NI-880 T/R | |
| Trans RF MOSFET N-CH 68V 3-Pin NI-880S T/R | |
| Trans RF MOSFET N-CH 68V 5-Pin TO-270 W T/R | |
| Trans RF MOSFET N-CH 70V 3-Pin NI-780S T/R | |
| Trans RF MOSFET N-CH 70V 5-Pin NI-1230 T/R | |
| TRANS VOLTAGE SUPPRESSOR DIODE | |
| Transient Voltage Suppressor, Unidirectional, 12 V, 600 Watt, SMB, 2500-REEL | |
| Transimpedance Amplifiers 11.3 Gbps Limiting Transimp Amp DIE | |
| Transimpedance Amplifiers DIE PKG | |
| TRANSISTOR 12 A, 60 V, 0.094 ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369C-01, DPAK-3, FET General Purpose Power | |
| TRANSISTOR 2.3 A, 80 V, 0.215 ohm, N-CHANNEL, Si, POWER, MOSFET, MINIATURE, CASE 751-07, SOIC-8, FET General Purpose Power | |
| TRANSISTOR 2200 mA, 20 V, 2 CHANNEL, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 1206A-03, CHIPFET-8, FET General Purpose Small Signal | |
| TRANSISTOR 7400 mA, 30 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 751-07, SO-8, FET General Purpose Small Signal | |
| Transistor MOSFET N-Channel 40V 27A 8-Pin WDFN Surface Mount T/R | |
| TRANSISTOR RF 5X5 POWERFLAT | |
| TRANSISTOR RF POWERSO-10 | |
| Transistor: NPN; bipolar; BRT; 50V; 0.1A; 230mW; SC59; R1: 47kO | |
| Transistors RF MOSFET 2170MHZ 10W | |
| Transistors RF MOSFET Power 60W 1GHZ FET TO-270 | |
| Transistors RF MOSFET Power HV6 44W W/CDMA | |
| Translation - Voltage Levels 4 BIT 140 MBPS TRNSLATOR | |
| TransZorb® Transient Voltage Suppressors | |
| Voltage Level Translator 2-CH Bidirectional 8-Pin TSSOP T/R | |
| Voltage Level Translator 6-Pin TSSOP T/R |
| << Prev | Next >> |