onsemi MOSFETs NTD5867NLT4G

Description
MOSFET N-Channel 60V 20A Logic DPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 20A Logic DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7192901P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7192901P
MOSFETs 7192901P
MOSFET N-Channel 60V 20A Logic DPAK

MOSFET N-Channel 60V 20A Logic DPAK

Supplier's Site
MOSFETs - 1245401 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1245401
MOSFETs 1245401
MOSFET N-Channel 60V 20A Logic DPAK

MOSFET N-Channel 60V 20A Logic DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5867NLT4G - 1083845-NTD5867NLT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5867NLT4G
1083845-NTD5867NLT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5867NLT4G 1083845-NTD5867NLT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083845-NTD5867NLT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Family Name: NTD5867NL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 675pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 39 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STD20NE06T4; STD20NF06L; STD19NE06LT4; Introduction Date: March 10, 2010 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083845-NTD5867NLT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 36W (Tc)
Family Name: NTD5867NL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 675pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 39 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): STD20NE06T4; STD20NF06L; STD19NE06LT4;
Introduction Date: March 10, 2010
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 20A DPAK MOSFET Transistor
278-NTD5867NLT4G
60V 20A DPAK MOSFET Transistor 278-NTD5867NLT4G
N-Ch Power MOSFET, 60V, 20A, 39mΩ, DPAK, Logic Level Product overview: NTD5867NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5867NLT4G can be used for catalog matching and distributor lookup.

N-Ch Power MOSFET, 60V, 20A, 39mΩ, DPAK, Logic Level Product overview: NTD5867NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5867NLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD5867NLT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD5867NLT4GOSTR-ND
Single FETs, MOSFETs NTD5867NLT4GOSTR-ND
N-Channel 60V 20A (Tc) 36W (Tc) Surface Mount DPAK

N-Channel 60V 20A (Tc) 36W (Tc) Surface Mount DPAK

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTD5867NLT4G
Triode/MOS Tube/Transistor >> MOSFETs NTD5867NLT4G
60V 20A 39mΩ@10V,10A 36W 2.5V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

60V 20A 39mΩ@10V,10A 36W 2.5V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD5867NLT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD5867NLT4G
Single FETs, MOSFETs NTD5867NLT4G
MOSFET N-CH 60V 20A DPAK

MOSFET N-CH 60V 20A DPAK

Supplier's Site Datasheet
Trans MOSFET N-CH 60V 20A 3-Pin(2+Tab) DPAK T/R - 598-NTD5867NLT4G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 20A 3-Pin(2+Tab) DPAK T/R
598-NTD5867NLT4G
Trans MOSFET N-CH 60V 20A 3-Pin(2+Tab) DPAK T/R 598-NTD5867NLT4G
Trans MOSFET N-CH 60V 20A 3-Pin(2+Tab) DPAK T/R

Trans MOSFET N-CH 60V 20A 3-Pin(2+Tab) DPAK T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD5867NLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5867NLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD5867NLT4G
MOSFET N-CH 60V 20A DPAK

MOSFET N-CH 60V 20A DPAK

Supplier's Site
Mosfet,n Channel,w Diode,60V,20A,dpak; Channel Type Onsemi - 40T1782 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,w Diode,60V,20A,dpak; Channel Type Onsemi
40T1782
Mosfet,n Channel,w Diode,60V,20A,dpak; Channel Type Onsemi 40T1782
MOSFET,N CHANNEL,W DIODE,60V,20A,DPAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

MOSFET,N CHANNEL,W DIODE,60V,20A,DPAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET DPAK 60V 18A 43 MOHM

MOSFET NFET DPAK 60V 18A 43 MOHM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7192901P 1245401 1083845-NTD5867NLT4G 278-NTD5867NLT4G NTD5867NLT4GOSTR-ND NTD5867NLT4G NTD5867NLT4G 598-NTD5867NLT4G NTD5867NLT4G 40T1782 NTD5867NLT4G
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5867NLT4G 60V 20A DPAK MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Trans MOSFET N-CH 60V 20A 3-Pin(2+Tab) DPAK T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet,n Channel,w Diode,60V,20A,dpak; Channel Type Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 1 1
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data