Sharp Corporation Optoisolators - Transistor, Photovoltaic Output - PC733J00000F PC733J00000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086680-PC733J00000F Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.4V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 15% @ 1mA Maximum DC Current Transfer Ratio: 300% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086680-PC733J00000F Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.4V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 15% @ 1mA Maximum DC Current Transfer Ratio: 300% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC733J00000F - 1086680-PC733J00000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC733J00000F
1086680-PC733J00000F
Optoisolators - Transistor, Photovoltaic Output - PC733J00000F 1086680-PC733J00000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086680-PC733J00000F Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.4V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 15% @ 1mA Maximum DC Current Transfer Ratio: 300% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086680-PC733J00000F
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.4V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 15% @ 1mA
Maximum DC Current Transfer Ratio: 300% @ 1mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 35V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5KV Bipolar Transistor
903-PC733J00000F
5KV Bipolar Transistor 903-PC733J00000F
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: PC733J00000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC733J00000F can be used for catalog matching and distributor lookup.

OPTOISO 5KV TRANS W/BASE 6DIP Product overview: PC733J00000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC733J00000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OPTOISO 5KV TRANS W/BASE 6DIP - 733-PC733J00000F - Utmel Electronic Limited
Hong Kong, China
OPTOISO 5KV TRANS W/BASE 6DIP
733-PC733J00000F
OPTOISO 5KV TRANS W/BASE 6DIP 733-PC733J00000F
OPTOISO 5KV TRANS W/BASE 6DIP

OPTOISO 5KV TRANS W/BASE 6DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors
Product Number 1086680-PC733J00000F 903-PC733J00000F 733-PC733J00000F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC733J00000F 5KV Bipolar Transistor OPTOISO 5KV TRANS W/BASE 6DIP
Package Type SOT3; 6-DIP Tube
Unlock Full Specs
to access all available technical data