Manufacturer: ON Semiconductor
Win Source Part Number: 1083744-NTD110N02RG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 12.5A (Ta), 110A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 3440pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
N-Channel 24V 12.5A (Ta), 110A (Tc) 1.5W (Ta), 110W (Tc) Surface Mount DPAK
Single N-Channel Power MOSFET 24V, 110A, 4.6mΩ, DPAK 4 LEAD Single Gauge Surface Mount, 75-TUBE Product overview: NTD110N02RG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 24V, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 24V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD110N02RG can be used for catalog matching and distributor lookup.
MOSFET N-CH 24V 12.5A/110A DPAK
MOSFET N-CH 24V 12.5A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1083744-NTD110N02RG | NTD110N02RG-ND | 278-NTD110N02RG | NTD110N02RG | 598-NTD110N02RG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD110N02RG | Single FETs, MOSFETs | N-Channel SMD 24V 110A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 24V 12.5A DPAK |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 24 volts | 24 volts | |||
| PD | 1500 to 110000 milliwatts | 110000 milliwatts | 2880 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | SOT3; TO-252 (DPAK); DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | 28 nC @ 4.5 V |