onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNUS3171PZT5G NTNUS3171PZT5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083957-NTNUS3171PZT 5G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 125mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-1123 Dimension: SOT-1123 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 150mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 13pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083957-NTNUS3171PZT 5G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 125mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-1123 Dimension: SOT-1123 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 150mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 13pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNUS3171PZT5G - 1083957-NTNUS3171PZT5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNUS3171PZT5G
1083957-NTNUS3171PZT5G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNUS3171PZT5G 1083957-NTNUS3171PZT5G
Manufacturer: ON Semiconductor Win Source Part Number: 1083957-NTNUS3171PZT 5G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 125mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-1123 Dimension: SOT-1123 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 150mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 13pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083957-NTNUS3171PZT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 125mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-1123
Dimension: SOT-1123
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 150mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 13pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel -20V 150mA MOSFET Transistor
278-NTNUS3171PZT5G
P-Channel -20V 150mA MOSFET Transistor 278-NTNUS3171PZT5G
P-Channel JFET, -20V, 150mA, 3.5R, SOT-1123 Product overview: NTNUS3171PZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 150mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 150mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNUS3171PZT5G can be used for catalog matching and distributor lookup.

P-Channel JFET, -20V, 150mA, 3.5R, SOT-1123 Product overview: NTNUS3171PZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 150mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 150mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNUS3171PZT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTNUS3171PZT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTNUS3171PZT5GOSTR-ND
Single FETs, MOSFETs NTNUS3171PZT5GOSTR-ND
P-Channel 20V 150mA (Ta) 125mW (Ta) Surface Mount SOT-1123

P-Channel 20V 150mA (Ta) 125mW (Ta) Surface Mount SOT-1123

Buy Now Datasheet
Single FETs, MOSFETs - NTNUS3171PZT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTNUS3171PZT5GOSCT-ND
Single FETs, MOSFETs NTNUS3171PZT5GOSCT-ND
P-Channel 20V 150mA (Ta) 125mW (Ta) Surface Mount SOT-1123

P-Channel 20V 150mA (Ta) 125mW (Ta) Surface Mount SOT-1123

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTNUS3171PZT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTNUS3171PZT5G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTNUS3171PZT5G
MOSFET P-CH 20V 150MA SOT1123

MOSFET P-CH 20V 150MA SOT1123

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T1 20V P-CH SOT-1123

MOSFET T1 20V P-CH SOT-1123

Buy Now Datasheet
Mosfet, P-Ch, -20V, -150A, Sot-1123; Channel Type Onsemi - 13AC6215 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -150A, Sot-1123; Channel Type Onsemi
13AC6215
Mosfet, P-Ch, -20V, -150A, Sot-1123; Channel Type Onsemi 13AC6215
MOSFET, P-CH, -20V, -150A, SOT-1123; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:150A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; MSL:-RoHS Compliant: Yes

MOSFET, P-CH, -20V, -150A, SOT-1123; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:150A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; MSL:-RoHS Compliant: Yes

Supplier's Site
MOSFET T1 20V P-CH SOT-1123 - 598-NTNUS3171PZT5G - Utmel Electronic Limited
Hong Kong, China
MOSFET T1 20V P-CH SOT-1123
598-NTNUS3171PZT5G
MOSFET T1 20V P-CH SOT-1123 598-NTNUS3171PZT5G
MOSFET T1 20V P-CH SOT-1123

MOSFET T1 20V P-CH SOT-1123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1083957-NTNUS3171PZT5G 278-NTNUS3171PZT5G NTNUS3171PZT5GOSTR-ND NTNUS3171PZT5G NTNUS3171PZT5G 13AC6215 598-NTNUS3171PZT5G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNUS3171PZT5G P-Channel -20V 150mA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, -20V, -150A, Sot-1123; Channel Type Onsemi MOSFET T1 20V P-CH SOT-1123
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 20 volts -20 volts
PD 125 milliwatts 125 milliwatts -200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-1123 SOT-1123 SOT-1123 TO-3
Unlock Full Specs
to access all available technical data