onsemi 12 V 1.0 A Bipolar Transistor NSV12100XV6T1G

Description
Low VCE(sat) Transistor, PNP, 12 V, 1.0 A, SOT-563, 6 LEAD, 4000-REEL Product overview: NSV12100XV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 1.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 1.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV12100XV6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low VCE(sat) Transistor, PNP, 12 V, 1.0 A, SOT-563, 6 LEAD, 4000-REEL Product overview: NSV12100XV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 1.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 1.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV12100XV6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12 V 1.0 A Bipolar Transistor
276-NSV12100XV6T1G
12 V 1.0 A Bipolar Transistor 276-NSV12100XV6T1G
Low VCE(sat) Transistor, PNP, 12 V, 1.0 A, SOT-563, 6 LEAD, 4000-REEL Product overview: NSV12100XV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 1.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 1.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV12100XV6T1G can be used for catalog matching and distributor lookup.

Low VCE(sat) Transistor, PNP, 12 V, 1.0 A, SOT-563, 6 LEAD, 4000-REEL Product overview: NSV12100XV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 1.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 1.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV12100XV6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSV12100XV6T1G - 209318-NSV12100XV6T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSV12100XV6T1G
209318-NSV12100XV6T1G
TRANSISTORS - Transistors (BJT) - Single - NSV12100XV6T1G 209318-NSV12100XV6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 209318-NSV12100XV6T1 G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 440mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 650mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209318-NSV12100XV6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 440mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 650mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 488-NSV12100XV6T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSV12100XV6T1GDKR-ND
Single Bipolar Transistors 488-NSV12100XV6T1GDKR-ND
TRANS PNP 12V 1A SOT-563

TRANS PNP 12V 1A SOT-563

Buy Now Datasheet
Single Bipolar Transistors - 488-NSV12100XV6T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSV12100XV6T1GCT-ND
Single Bipolar Transistors 488-NSV12100XV6T1GCT-ND
TRANS PNP 12V 1A SOT-563

TRANS PNP 12V 1A SOT-563

Buy Now Datasheet
Single Bipolar Transistors - 488-NSV12100XV6T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSV12100XV6T1GTR-ND
Single Bipolar Transistors 488-NSV12100XV6T1GTR-ND
Bipolar (BJT) Transistor PNP 12V 1A 650mW Surface Mount SOT-563

Bipolar (BJT) Transistor PNP 12V 1A 650mW Surface Mount SOT-563

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSV12100XV6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSV12100XV6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSV12100XV6T1G
TRANS PNP 12V 1A SOT563

TRANS PNP 12V 1A SOT563

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSV12100XV6T1G
Bipolar Transistors - BJT NSV12100XV6T1G
Bipolar Transistors - BJT 12V PNP LOW VCE(SAT) XTR

Bipolar Transistors - BJT 12V PNP LOW VCE(SAT) XTR

Buy Now Datasheet
Trans GP BJT PNP 12V 1A 500mW Automotive 6-Pin SOT-563 T/R - 598-NSV12100XV6T1G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 12V 1A 500mW Automotive 6-Pin SOT-563 T/R
598-NSV12100XV6T1G
Trans GP BJT PNP 12V 1A 500mW Automotive 6-Pin SOT-563 T/R 598-NSV12100XV6T1G
Trans GP BJT PNP 12V 1A 500mW Automotive 6-Pin SOT-563 T/R

Trans GP BJT PNP 12V 1A 500mW Automotive 6-Pin SOT-563 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-NSV12100XV6T1G 209318-NSV12100XV6T1G 488-NSV12100XV6T1GDKR-ND NSV12100XV6T1G NSV12100XV6T1G 598-NSV12100XV6T1G
Product Name 12 V 1.0 A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSV12100XV6T1G Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans GP BJT PNP 12V 1A 500mW Automotive 6-Pin SOT-563 T/R
Polarity PNP PNP; PNP PNP PNP
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 12 volts 12 volts 12 volts
VCBO 12 volts
PD 650 milliwatts 650 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219416 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
 - BC850BWH6327XTSA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers