onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVE4153NT1G

Description
Manufacturer: onsemi Win Source Part Number: 1324743-NVE4153NT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 915mA Rds On (Max) @ Id, Vgs: 230mOhm @ 600mA, 4.5V Vgs(th) (Max) @ Id: 1.1V @ 250µA Power Dissipation (Max): 300mW (Tj) Supplier Device Package: SC-89-3 Gate Charge (Qg) (Max) @ Vgs: 1.82 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 110 pF @ 16 V Vgs (Max): ±6V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SC-89, SOT-490 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NVE4153NT1GOSTR,NVE4 153NT1GOSCT,NVE4153N T1GOSDKR Base Product Number: NVE4153 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: onsemi Win Source Part Number: 1324743-NVE4153NT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 915mA Rds On (Max) @ Id, Vgs: 230mOhm @ 600mA, 4.5V Vgs(th) (Max) @ Id: 1.1V @ 250µA Power Dissipation (Max): 300mW (Tj) Supplier Device Package: SC-89-3 Gate Charge (Qg) (Max) @ Vgs: 1.82 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 110 pF @ 16 V Vgs (Max): ±6V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SC-89, SOT-490 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NVE4153NT1GOSTR,NVE4 153NT1GOSCT,NVE4153N T1GOSDKR Base Product Number: NVE4153 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1324743-NVE4153NT1G is a single N-Channel MOSFET designed for low-voltage applications, featuring a maximum drain-to-source voltage of 20 V and a continuous drain current rating of 915 mA at 25°C. It has a low on-resistance of 230 mΩ at 4.5 V and 600 mA, which enhances system efficiency. The device is AEC-Q101 qualified, making it suitable for automotive applications, and it includes ESD protection for the gate. The operating temperature range is extensive, from -55°C to 150°C, allowing for versatile use in various environments. The MOSFET is packaged in a compact SC-89 form factor, suitable for surface mounting. It is also RoHS3 compliant and available in lead-free packaging. This product is ideal for applications such as load switches, power supply converters, and battery management systems.

Datasheet Summary
Powered by GS/AI

The 1324743-NVE4153NT1G is a single N-Channel MOSFET designed for low-voltage applications, featuring a maximum drain-to-source voltage of 20 V and a continuous drain current rating of 915 mA at 25°C. It has a low on-resistance of 230 mΩ at 4.5 V and 600 mA, which enhances system efficiency. The device is AEC-Q101 qualified, making it suitable for automotive applications, and it includes ESD protection for the gate. The operating temperature range is extensive, from -55°C to 150°C, allowing for versatile use in various environments. The MOSFET is packaged in a compact SC-89 form factor, suitable for surface mounting. It is also RoHS3 compliant and available in lead-free packaging. This product is ideal for applications such as load switches, power supply converters, and battery management systems.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324743-NVE4153NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324743-NVE4153NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324743-NVE4153NT1G
Manufacturer: onsemi Win Source Part Number: 1324743-NVE4153NT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 915mA Rds On (Max) @ Id, Vgs: 230mOhm @ 600mA, 4.5V Vgs(th) (Max) @ Id: 1.1V @ 250µA Power Dissipation (Max): 300mW (Tj) Supplier Device Package: SC-89-3 Gate Charge (Qg) (Max) @ Vgs: 1.82 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 110 pF @ 16 V Vgs (Max): ±6V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SC-89, SOT-490 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NVE4153NT1GOSTR,NVE4 153NT1GOSCT,NVE4153N T1GOSDKR Base Product Number: NVE4153 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324743-NVE4153NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 915mA
Rds On (Max) @ Id, Vgs: 230mOhm @ 600mA, 4.5V
Vgs(th) (Max) @ Id: 1.1V @ 250µA
Power Dissipation (Max): 300mW (Tj)
Supplier Device Package: SC-89-3
Gate Charge (Qg) (Max) @ Vgs: 1.82 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 110 pF @ 16 V
Vgs (Max): ±6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SC-89, SOT-490
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NVE4153NT1GOSTR,NVE4153NT1GOSCT,NVE4153NT1GOSDKR
Base Product Number: NVE4153
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
20V 915mA MOSFET Transistor
278-NVE4153NT1G
20V 915mA MOSFET Transistor 278-NVE4153NT1G
Single N−Channel Small Signal MOSFET with ESD Protection 20V, 915mA, 230mΩ, 3000-REEL Product overview: NVE4153NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 915mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 915mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVE4153NT1G can be used for catalog matching and distributor lookup.

Single N−Channel Small Signal MOSFET with ESD Protection 20V, 915mA, 230mΩ, 3000-REEL Product overview: NVE4153NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 915mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 915mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVE4153NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVE4153NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVE4153NT1GOSDKR-ND
Single FETs, MOSFETs NVE4153NT1GOSDKR-ND
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3

N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - NVE4153NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVE4153NT1GOSTR-ND
Single FETs, MOSFETs NVE4153NT1GOSTR-ND
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3

N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - NVE4153NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVE4153NT1GOSCT-ND
Single FETs, MOSFETs NVE4153NT1GOSCT-ND
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3

N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - NVE4153NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVE4153NT1G
Single FETs, MOSFETs NVE4153NT1G
MOSFET N-CH 20V 915MA SC89

MOSFET N-CH 20V 915MA SC89

Supplier's Site Datasheet
ON SEMICONDUCTOR - NVE4153NT1G - MOSFET-Transistor, n-Kanal, 915 mA, 26 V, 0.127 ohm, 4.5 V, 760 mV - 598-NVE4153NT1G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR - NVE4153NT1G - MOSFET-Transistor, n-Kanal, 915 mA, 26 V, 0.127 ohm, 4.5 V, 760 mV
598-NVE4153NT1G
ON SEMICONDUCTOR - NVE4153NT1G - MOSFET-Transistor, n-Kanal, 915 mA, 26 V, 0.127 ohm, 4.5 V, 760 mV 598-NVE4153NT1G
ON SEMICONDUCTOR - NVE4153NT1G - MOSFET-Transistor, n-Kanal, 915 mA, 26 V, 0.127 ohm, 4.5 V, 760 mV

ON SEMICONDUCTOR - NVE4153NT1G - MOSFET-Transistor, n-Kanal, 915 mA, 26 V, 0.127 ohm, 4.5 V, 760 mV

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SC89 20V 915MA 230MO

MOSFET NFET SC89 20V 915MA 230MO

Buy Now Datasheet
N Channel Mosfet, 26V, Sc-89-3; Channel Type Onsemi - 30Y7019 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 26V, Sc-89-3; Channel Type Onsemi
30Y7019
N Channel Mosfet, 26V, Sc-89-3; Channel Type Onsemi 30Y7019
N CHANNEL MOSFET, 26V, SC-89-3; Channel Type:N Channel; Drain Source Voltage Vds:26V; Continuous Drain Current Id:915mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:760mV RoHS Compliant: Yes

N CHANNEL MOSFET, 26V, SC-89-3; Channel Type:N Channel; Drain Source Voltage Vds:26V; Continuous Drain Current Id:915mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:760mV RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 915 Ma, 26 V, 0.127 Ohm, 4.5 V, 760 Mv Rohs Compliant Onsemi - 51Y5007 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 915 Ma, 26 V, 0.127 Ohm, 4.5 V, 760 Mv Rohs Compliant Onsemi
51Y5007
Mosfet Transistor, N Channel, 915 Ma, 26 V, 0.127 Ohm, 4.5 V, 760 Mv Rohs Compliant Onsemi 51Y5007
MOSFET Transistor, N Channel, 915 mA, 26 V, 0.127 ohm, 4.5 V, 760 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 915 mA, 26 V, 0.127 ohm, 4.5 V, 760 mV RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 26V, Sc-89-3; Transistor Polarity Onsemi - 45Y4129 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 26V, Sc-89-3; Transistor Polarity Onsemi
45Y4129
N Channel Mosfet, 26V, Sc-89-3; Transistor Polarity Onsemi 45Y4129
N CHANNEL MOSFET, 26V, SC-89-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:26V; Continuous Drain Current Id:915mA; On Resistance Rds(on):0.127ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 26V, SC-89-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:26V; Continuous Drain Current Id:915mA; On Resistance Rds(on):0.127ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVE4153NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVE4153NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVE4153NT1G
MOSFET N-CH 20V 915MA SC89

MOSFET N-CH 20V 915MA SC89

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324743-NVE4153NT1G 278-NVE4153NT1G NVE4153NT1GOSDKR-ND NVE4153NT1G 598-NVE4153NT1G NVE4153NT1G 30Y7019 51Y5007 45Y4129 NVE4153NT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 915mA MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs ON SEMICONDUCTOR - NVE4153NT1G - MOSFET-Transistor, n-Kanal, 915 mA, 26 V, 0.127 ohm, 4.5 V, 760 mV MOSFET N Channel Mosfet, 26V, Sc-89-3; Channel Type Onsemi Mosfet Transistor, N Channel, 915 Ma, 26 V, 0.127 Ohm, 4.5 V, 760 Mv Rohs Compliant Onsemi N Channel Mosfet, 26V, Sc-89-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 300 milliwatts 300 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-89, SOT-490 SC-89, SOT-490 SC-89, SOT-490 TO-3 TO-3 TO-3 Surface Mount
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
150V 99A MOSFET Transistor - 278-AUIRFS4115TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
5 suppliers