Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087760-PH5030AL,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 91A (Tc)
Gate-Source Threshold Voltage: 2.15V @ 1mA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1760pF @ 12V
Maximum Rds On at Id,Vgs: 5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
N-channel TrenchMOS logic level FET
MOSFET N-CH 30V 91A LFPAK56 Product overview: PH5030AL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 91A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 91A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH5030AL,115 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 91A LFPAK56
MOSFET N-CH 30V 91A LFPAK
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1087760-PH5030AL,115 | PH5030AL,115 | 278-PH5030AL,115 | PH5030AL,115 | 554-PH5030AL,115 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH5030AL,115 | 30V 91A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 30V 91A LFPAK | |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | 35 volts | |||
| Package Type | SOT3; LFPAK56, Power-SO8 | SOT-669 | Tape & Reel (TR) | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |