3000mA, 8V, 2 CHANNEL, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CHIPFET-8 Product overview: NTHD5905T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 3000mA, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 3000mA, 8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD5905T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083886-NTHD5905T1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 450mV @ 250μA
Max Gate Charge: 9nC @ 4.5V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Mosfet Array 2 P-Channel (Dual) 8V 3A 1.1W Surface Mount ChipFET™
Trans MOSFET P-CH 8V 3A 8-Pin Chip FET T/R
MOSFET 2P-CH 8V 3A CHIPFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-NTHD5905T1 | 1083886-NTHD5905T1 | NTHD5905T1OS-ND | 598-NTHD5905T1 | NTHD5905T1 |
| Product Name | P-Channel Dual 3000mA 8V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD5905T1 | FET, MOSFET Arrays | Trans MOSFET P-CH 8V 3A 8-Pin Chip FET T/R | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1100 milliwatts | 1100 milliwatts | 1100 milliwatts | ||
| Polarity | P-Channel | ||||
| V(BR)DSS | 8 volts | 8 volts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; ChipFET | 8-SMD, Flat Leads |