N-Channel 30V 6.9A (Ta), 35A (Tc) 1.26W (Ta), 32.6W (Tc) Through Hole I-PAK
Manufacturer: ON Semiconductor
Win Source Part Number: 790844-NTD4815NH-1G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6.9A (Ta), 35A (Tc)
Part Status: Obsolete(EOL)
Family Name: NTD4815NH
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 6.8nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 845pF @ 12V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.26W (Ta), 32.6W (Tc)
Rds On (Maximum) @ Id, Vgs: 15 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): 2SK3365; IRLU7807ZCPBF; SPU30N03; 2SK3365-A;
Introduction Date: January 17, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Power MOSFET 30V 35A 15 mOhm Single N-Channel DPAK, DPAK INSERTION MOUNT, 75-TUBE Product overview: NTD4815NH-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 35A, 15 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, 15 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4815NH-1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 6.9A/35A IPAK
MOSFET N-CH 30V 6.9A IPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTD4815NH-1G-ND | 790844-NTD4815NH-1G | 278-NTD4815NH-1G | NTD4815NH-1G | 598-NTD4815NH-1G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4815NH-1G | N-Channel 30V 35A 15 mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 30V 6.9A IPAK |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3 | TO-251-3 Short Leads, IPak, TO-251AA | ||
| PD | 1260 to 32600 milliwatts | 32600 milliwatts | 1920 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube |