N-CH MOSFET 30V 17A WDFN EP 8-Pin SMT Product overview: NTTFS4937NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4937NTAG can be used for catalog matching and distributor lookup.
N-Channel 30V 11A (Ta), 75A (Tc) 860mW (Ta), 43.1W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Manufacturer: ON Semiconductor
Win Source Part Number: 209368-NTTFS4937NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 860mW (Ta), 43.1W (Tc)
Family Name: NTTFS4937N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta), 75A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 35.5nC @ 10V
Max Input Capacitance: 2540pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): RQ3E180BNTB; AP9430GYT-HF; BSZ050N03MSGXT;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 11A 8WDFN
MOSFET 30V 75A 4.5 mOhm Single N-Chan u8FL
MOSFET N-CH 30V 11A/75A 8WDFN
MOSFET N-CH 30V 11A/75A 8WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NTTFS4937NTAG | NTTFS4937NTAG-ND | 209368-NTTFS4937NTAG | 598-NTTFS4937NTAG | NTTFS4937NTAG | NTTFS4937NTAG | NTTFS4937NTAG |
| Product Name | 30V 17A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4937NTAG | MOSFET N-CH 30V 11A 8WDFN | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | |||
| PD | 4700 milliwatts | 860 to 43100 milliwatts | 4700 milliwatts | 860 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel |