Manufacturer: ON Semiconductor
Win Source Part Number: 097643-MSB92T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-59
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 150mW
High Voltage PNP Bipolar Transistor, SC-59 3 LEAD, 3000-REEL Product overview: MSB92T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB92T1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 300V 150mA 50MHz 150mW Surface Mount SC-59
Bipolar (BJT) Transistor PNP 300V 150mA 50MHz 150mW Surface Mount SC-59
Bipolar (BJT) Transistor PNP 300V 150mA 50MHz 150mW Surface Mount SC-59
Small Signal Bipolar Transistor, 0.15A I(C), 300V V(BR)CEO, 1-Element, PNP, Silicon
High Voltage PNP Bipolar Transistor
BIPOLAR TRANSISTOR, PNP, -300V; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT SS HV XSTR PNP 300V
TRANS PNP 300V 0.15A SC59
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 097643-MSB92T1G | 276-MSB92T1G | MSB92T1GOSCT-ND | MSB92T1G | 598-MSB92T1G | 45J1698 | MSB92T1G | MSB92T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MSB92T1G | Bipolar Transistor | Single Bipolar Transistors | High Voltage PNP Bipolar Transistor | Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SC-59 | SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59-CPR | TO-3 | SC-59 | |||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | ||||
| VCBO | 300 volts | |||||||
| fT | 50 MHz |