onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3148NT1G NTGD3148NT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083879-NTGD3148NT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: NTGD3148N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3.8nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Rds On at Id,Vgs: 70 mOhm @ 3.5A, 4.5V Alternative Parts (Cross-Reference): BSL207NL6327HTSA1; DMN2215UDM; DMN2215UDM-7; Introduction Date: April 17, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083879-NTGD3148NT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: NTGD3148N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3.8nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Rds On at Id,Vgs: 70 mOhm @ 3.5A, 4.5V Alternative Parts (Cross-Reference): BSL207NL6327HTSA1; DMN2215UDM; DMN2215UDM-7; Introduction Date: April 17, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3148NT1G - 1083879-NTGD3148NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3148NT1G
1083879-NTGD3148NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3148NT1G 1083879-NTGD3148NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083879-NTGD3148NT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: NTGD3148N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3.8nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Rds On at Id,Vgs: 70 mOhm @ 3.5A, 4.5V Alternative Parts (Cross-Reference): BSL207NL6327HTSA1; DMN2215UDM; DMN2215UDM-7; Introduction Date: April 17, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083879-NTGD3148NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: NTGD3148N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 3.8nC @ 4.5V
Max Input Capacitance: 300pF @ 10V
Maximum Rds On at Id,Vgs: 70 mOhm @ 3.5A, 4.5V
Alternative Parts (Cross-Reference): BSL207NL6327HTSA1; DMN2215UDM; DMN2215UDM-7;
Introduction Date: April 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - NTGD3148NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTGD3148NT1GOSDKR-ND
FET, MOSFET Arrays NTGD3148NT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 3A 900mW Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 20V 3A 900mW Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - NTGD3148NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTGD3148NT1GOSCT-ND
FET, MOSFET Arrays NTGD3148NT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 3A 900mW Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 20V 3A 900mW Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - NTGD3148NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTGD3148NT1GOSTR-ND
FET, MOSFET Arrays NTGD3148NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 3A 900mW Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 20V 3A 900mW Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 20V 3.5A MOSFET Transistor
289-NTGD3148NT1G
N-Channel Dual 20V 3.5A MOSFET Transistor 289-NTGD3148NT1G
Dual N-Channel Power MOSFET 20V 3.5A 70mΩ, TSOP-6, 3000-REEL Product overview: NTGD3148NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTGD3148NT1G can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 20V 3.5A 70mΩ, TSOP-6, 3000-REEL Product overview: NTGD3148NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTGD3148NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGD3148NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGD3148NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGD3148NT1G
MOSFET 2N-CH 20V 3A 6TSOP

MOSFET 2N-CH 20V 3A 6TSOP

Supplier's Site
FET, MOSFET Arrays - NTGD3148NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTGD3148NT1G
FET, MOSFET Arrays NTGD3148NT1G
MOSFET 2N-CH 20V 3A 6TSOP

MOSFET 2N-CH 20V 3A 6TSOP

Supplier's Site Datasheet
Dual N Channel Mosfet, 20V, Tsop; Transistor Polarity Onsemi - 08R3912 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, Tsop; Transistor Polarity Onsemi
08R3912
Dual N Channel Mosfet, 20V, Tsop; Transistor Polarity Onsemi 08R3912
DUAL N CHANNEL MOSFET, 20V, TSOP; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.5A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, TSOP; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.5A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual Nch, 20V, 3.5A, Tsop; Transistor Polarity Onsemi - 14AC4766 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual Nch, 20V, 3.5A, Tsop; Transistor Polarity Onsemi
14AC4766
Mosfet, Dual Nch, 20V, 3.5A, Tsop; Transistor Polarity Onsemi 14AC4766
MOSFET, DUAL NCH, 20V, 3.5A, TSOP; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0417ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, DUAL NCH, 20V, 3.5A, TSOP; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0417ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET 2N-CH 20V 3A 6TSOP - 598-NTGD3148NT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 3A 6TSOP
598-NTGD3148NT1G
MOSFET 2N-CH 20V 3A 6TSOP 598-NTGD3148NT1G
MOSFET 2N-CH 20V 3A 6TSOP

MOSFET 2N-CH 20V 3A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 20V 3A 70MOHM TSOP6

MOSFET NFET 20V 3A 70MOHM TSOP6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1083879-NTGD3148NT1G NTGD3148NT1GOSDKR-ND 289-NTGD3148NT1G NTGD3148NT1G NTGD3148NT1G 08R3912 14AC4766 598-NTGD3148NT1G NTGD3148NT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3148NT1G FET, MOSFET Arrays N-Channel Dual 20V 3.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Dual N Channel Mosfet, 20V, Tsop; Transistor Polarity Onsemi Mosfet, Dual Nch, 20V, 3.5A, Tsop; Transistor Polarity Onsemi MOSFET 2N-CH 20V 3A 6TSOP MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 900 milliwatts 900 milliwatts 1100 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Package Type SOT3; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3
Unlock Full Specs
to access all available technical data