NPN/PNP double Resistor-Equipped Transistor (RET) with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, rated for 50 V collector-emitter voltage and 100 mA output current, housed in a SOT666 surface-mount package measuring 1.6 mm × 1.2 mm × 0.55 mm. Designed for low-current digital applications, it reduces component count and simplifies circuit design. Complies with IEC 60134 for limiting values and is not automotive qualified.
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PEMH15
PNP/PNP complement: PEMB15
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP SOT666 Product overview: PEMD15,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD15,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087476-PEMD15,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRANS PREBIAS 1NPN 1PNP SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
TRANS PREBIAS 1NPN 1PNP SOT-666
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS NPN/PNP SOT666
TRANS PREBIAS 1NPN 1PNP SOT666
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PEMD15,115 | 293-PEMD15,115 | 1087476-PEMD15,115 | 1727-PEMD15,115CT-ND | 29AK3359 | 554-PEMD15,115 | PEMD15,115 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD15,115 | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor Rohs Compliant Nexperia | TRANS PREBIAS NPN/PNP SOT666 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT666 SOT666 | Tape & Reel (TR) | SOT3; SOT-666 | SOT-563, SOT-666 | TO-3 | ||
| Polarity | NPN; PNP | NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) | NPN; PNP | NPN; PNP; NPN, PNP | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||||
| IC(max) | 100 milliamps | 100 milliamps |