onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4508NT1G NTHD4508NT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060643-NTHD4508NT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Maximum Power Dissipation: 1.13W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 4nC @ 4.5V Max Input Capacitance: 180pF @ 10V Maximum Rds On at Id,Vgs: 75 mOhm @ 3.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060643-NTHD4508NT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Maximum Power Dissipation: 1.13W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 4nC @ 4.5V Max Input Capacitance: 180pF @ 10V Maximum Rds On at Id,Vgs: 75 mOhm @ 3.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4508NT1G - 060643-NTHD4508NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4508NT1G
060643-NTHD4508NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4508NT1G 060643-NTHD4508NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060643-NTHD4508NT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Maximum Power Dissipation: 1.13W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 4nC @ 4.5V Max Input Capacitance: 180pF @ 10V Maximum Rds On at Id,Vgs: 75 mOhm @ 3.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 060643-NTHD4508NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Maximum Power Dissipation: 1.13W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 4nC @ 4.5V
Max Input Capacitance: 180pF @ 10V
Maximum Rds On at Id,Vgs: 75 mOhm @ 3.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Singapore, Singapore
Dual SMD 20V 4.1A MOSFET Transistor
289-NTHD4508NT1G
Dual SMD 20V 4.1A MOSFET Transistor 289-NTHD4508NT1G
Dual N-Ch MOSFET 20V 4.1A 75mR SMD Product overview: NTHD4508NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, 4.1A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD4508NT1G can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 20V 4.1A 75mR SMD Product overview: NTHD4508NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, 4.1A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD4508NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTHD4508NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTHD4508NT1GOSTR-ND
FET, MOSFET Arrays NTHD4508NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 3A 1.13W Surface Mount ChipFET™

Mosfet Array 2 N-Channel (Dual) 20V 3A 1.13W Surface Mount ChipFET™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHD4508NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHD4508NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHD4508NT1G
MOSFET 2N-CH 20V 3A CHIPFET

MOSFET 2N-CH 20V 3A CHIPFET

Supplier's Site
FET, MOSFET Arrays - NTHD4508NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTHD4508NT1G
FET, MOSFET Arrays NTHD4508NT1G
MOSFET 2N-CH 20V 3A CHIPFET

MOSFET 2N-CH 20V 3A CHIPFET

Supplier's Site Datasheet
Dual N Channel Mosfet, 20V, 1206A, Full Reel; Transistor Polarity Onsemi - 98H0962 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, 1206A, Full Reel; Transistor Polarity Onsemi
98H0962
Dual N Channel Mosfet, 20V, 1206A, Full Reel; Transistor Polarity Onsemi 98H0962
DUAL N CHANNEL MOSFET, 20V, 1206A, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.1mA; On Resistance Rds(on):0.06ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:2.1WRoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, 1206A, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.1mA; On Resistance Rds(on):0.06ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:2.1WRoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, 20V, 1206A; Transistor Polarity Onsemi - 10N9580 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, 1206A; Transistor Polarity Onsemi
10N9580
Dual N Channel Mosfet, 20V, 1206A; Transistor Polarity Onsemi 10N9580
DUAL N CHANNEL MOSFET, 20V, 1206A; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.1A; On Resistance Rds(on):0.06ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, 1206A; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.1A; On Resistance Rds(on):0.06ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual N Ch, 20V, 0.06Ohm, 4.1A; Transistor Polarity Onsemi - 90W9310 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Ch, 20V, 0.06Ohm, 4.1A; Transistor Polarity Onsemi
90W9310
Mosfet, Dual N Ch, 20V, 0.06Ohm, 4.1A; Transistor Polarity Onsemi 90W9310
MOSFET, DUAL N CH, 20V, 0.06OHM, 4.1A; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4.1A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.2V; RoHS Compliant: Yes

MOSFET, DUAL N CH, 20V, 0.06OHM, 4.1A; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4.1A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.2V; RoHS Compliant: Yes

Supplier's Site Datasheet
Trans MOSFET N-CH 20V 3A 8-Pin Chip FET T/R - 598-NTHD4508NT1G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 20V 3A 8-Pin Chip FET T/R
598-NTHD4508NT1G
Trans MOSFET N-CH 20V 3A 8-Pin Chip FET T/R 598-NTHD4508NT1G
Trans MOSFET N-CH 20V 3A 8-Pin Chip FET T/R

Trans MOSFET N-CH 20V 3A 8-Pin Chip FET T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 4.1A Dual N-Channel

MOSFET 20V 4.1A Dual N-Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 060643-NTHD4508NT1G 289-NTHD4508NT1G NTHD4508NT1GOSTR-ND NTHD4508NT1G NTHD4508NT1G 98H0962 10N9580 90W9310 598-NTHD4508NT1G NTHD4508NT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4508NT1G Dual SMD 20V 4.1A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Dual N Channel Mosfet, 20V, 1206A, Full Reel; Transistor Polarity Onsemi Dual N Channel Mosfet, 20V, 1206A; Transistor Polarity Onsemi Mosfet, Dual N Ch, 20V, 0.06Ohm, 4.1A; Transistor Polarity Onsemi Trans MOSFET N-CH 20V 3A 8-Pin Chip FET T/R MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 1130 milliwatts 2100 milliwatts 2100 milliwatts 1130 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; ChipFET 8-SMD, Flat Leads 8-SMD, Flat Lead TO-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data