onsemi Single FETs, MOSFETs NTTFS3A08PZTAG

Description
P-Channel 20V 9A (Ta) 840mW (Ta) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
P-Channel 20V 9A (Ta) 840mW (Ta) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS3A08PZTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS3A08PZTAGOSTR-ND
Single FETs, MOSFETs NTTFS3A08PZTAGOSTR-ND
P-Channel 20V 9A (Ta) 840mW (Ta) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 20V 9A (Ta) 840mW (Ta) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
P-Channel -20V -15A MOSFET Transistor
278-NTTFS3A08PZTAG
P-Channel -20V -15A MOSFET Transistor 278-NTTFS3A08PZTAG
Single P-Channel Power MOSFET -20V, -15A, 6.7mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS3A08PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS3A08PZTAG can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -20V, -15A, 6.7mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS3A08PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS3A08PZTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS3A08PZTAG - 060701-NTTFS3A08PZTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS3A08PZTAG
060701-NTTFS3A08PZTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS3A08PZTAG 060701-NTTFS3A08PZTAG
Manufacturer: ON Semiconductor Win Source Part Number: 060701-NTTFS3A08PZTA G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 840mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 56nC @ 4.5V Max Input Capacitance: 5000pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 12A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060701-NTTFS3A08PZTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 840mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 56nC @ 4.5V
Max Input Capacitance: 5000pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 6.7 mOhm @ 12A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS3A08PZTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS3A08PZTAG
Single FETs, MOSFETs NTTFS3A08PZTAG
MOSFET P-CH 20V 9A 8WDFN

MOSFET P-CH 20V 9A 8WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS3A08PZTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS3A08PZTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS3A08PZTAG
MOSFET P-CH 20V 9A 8WDFN

MOSFET P-CH 20V 9A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PFET U8FL 20V 14A 6.7MOHM

MOSFET PFET U8FL 20V 14A 6.7MOHM

Buy Now Datasheet
Single P-Channel Power MOSFET -20V, -15A, 6.7mO - 598-NTTFS3A08PZTAG - Utmel Electronic Limited
Hong Kong, China
Single P-Channel Power MOSFET -20V, -15A, 6.7mO
598-NTTFS3A08PZTAG
Single P-Channel Power MOSFET -20V, -15A, 6.7mO 598-NTTFS3A08PZTAG
Single P-Channel Power MOSFET -20V, -15A, 6.7mO

Single P-Channel Power MOSFET -20V, -15A, 6.7mO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number NTTFS3A08PZTAGOSTR-ND 278-NTTFS3A08PZTAG 060701-NTTFS3A08PZTAG NTTFS3A08PZTAG NTTFS3A08PZTAG NTTFS3A08PZTAG 598-NTTFS3A08PZTAG
Product Name Single FETs, MOSFETs P-Channel -20V -15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS3A08PZTAG Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single P-Channel Power MOSFET -20V, -15A, 6.7mO
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type 8-PowerWDFN SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN 8-PowerWDFN
PD 840 milliwatts 840 milliwatts 840 milliwatts 2200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts -20 volts
Unlock Full Specs
to access all available technical data