Manufacturer: ON Semiconductor
Win Source Part Number: 929480-NTP5426NG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 120A (Tc) 215W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: NTP542
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 60V 120A (Tc) 215W (Tc) Through Hole TO-220
60 V, 120 A, 6 mOhm Single N-Channel Power MOSFET, TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTP5426NG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 120 A, 6 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 120 A, 6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP5426NG can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 120A TO220AB
MOSFET 60V, 4.5mOhms N-Channel
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 929480-NTP5426NG | NTP5426NG-ND | 278-NTP5426NG | NTP5426NG | 598-NTP5426NG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5426NG | Single FETs, MOSFETs | N-Channel 60 V 120 A 6 mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 60V, 4.5mOhms N-Channel |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| PD | 215000 milliwatts | 215000 milliwatts | |||
| Packing Method | Tube; Tube | Tube; Tube |