Dual N-Channel Small Signal MOSFET with ESD Protection 20V 630mA 375mΩ, SC-88/SC70-6/SOT-363
Manufacturer: ON Semiconductor
Win Source Part Number: 1232519-NTJD4401NT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Dual) 20V 630mA 270mW Surface Mount SC-88/SC70-6/SOT-363
MOSFET 2N-CH 20V 0.63A SC88
MOSFET 2N-CH 20V 0.63A SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-NTJD4401NT1 | 1232519-NTJD4401NT1 | NTJD4401NT1OS-ND | NTJD4401NT1 | 598-NTJD4401NT1 |
| Product Name | N-Channel Dual 20V 630mA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4401NT1 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 2N-CH 20V 0.63A SOT363 |
| Polarity | N-Channel | ||||
| PD | 270 milliwatts | 270 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | 6-TSSOP, SC-88, SOT-363 | |||
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |