onsemi 30V 0.05A Bipolar Transistor MPSH24

Description
TRANS NPN 30V 0.05A TO-92 Product overview: MPSH24 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSH24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 0.05A TO-92 Product overview: MPSH24 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSH24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.05A Bipolar Transistor
276-MPSH24
30V 0.05A Bipolar Transistor 276-MPSH24
TRANS NPN 30V 0.05A TO-92 Product overview: MPSH24 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSH24 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 0.05A TO-92 Product overview: MPSH24 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSH24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSH24 - 117872-MPSH24 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSH24
117872-MPSH24
TRANSISTORS - Transistors (BJT) - Single - MPSH24 117872-MPSH24
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117872-MPSH24 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 30 @ 8mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117872-MPSH24
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 8mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
TRANS NPN 30V 0.05A TO-92 - 598-MPSH24 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 0.05A TO-92
598-MPSH24
TRANS NPN 30V 0.05A TO-92 598-MPSH24
TRANS NPN 30V 0.05A TO-92

TRANS NPN 30V 0.05A TO-92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 276-MPSH24 117872-MPSH24 598-MPSH24
Product Name 30V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPSH24 TRANS NPN 30V 0.05A TO-92
Polarity NPN NPN; NPN NPN
Unlock Full Specs
to access all available technical data