onsemi Bipolar Transistor Arrays, Pre-Biased NSVBC114YDXV6T1G

Description
TRANS PREBIAS 2NPN 50V SOT-563
Request a Quote Datasheet
Description
TRANS PREBIAS 2NPN 50V SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 488-NSVBC114YDXV6T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-NSVBC114YDXV6T1GCT-ND
Bipolar Transistor Arrays, Pre-Biased 488-NSVBC114YDXV6T1GCT-ND
TRANS PREBIAS 2NPN 50V SOT-563

TRANS PREBIAS 2NPN 50V SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 488-NSVBC114YDXV6T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-NSVBC114YDXV6T1GDKR-ND
Bipolar Transistor Arrays, Pre-Biased 488-NSVBC114YDXV6T1GDKR-ND
TRANS PREBIAS 2NPN 50V SOT-563

TRANS PREBIAS 2NPN 50V SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 488-NSVBC114YDXV6T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-NSVBC114YDXV6T1GTR-ND
Bipolar Transistor Arrays, Pre-Biased 488-NSVBC114YDXV6T1GTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Singapore, Singapore
Dual Bipolar Transistor
293-NSVBC114YDXV6T1G
Dual Bipolar Transistor 293-NSVBC114YDXV6T1G
Dual NPN Bipolar Digital Transistor (BRT), SOT-563, 6 LEAD, 4000-REEL Product overview: NSVBC114YDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVBC114YDXV6T1G can be used for catalog matching and distributor lookup.

Dual NPN Bipolar Digital Transistor (BRT), SOT-563, 6 LEAD, 4000-REEL Product overview: NSVBC114YDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVBC114YDXV6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVBC114YDXV6T1G - 929409-NSVBC114YDXV6T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVBC114YDXV6T1G
929409-NSVBC114YDXV6T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVBC114YDXV6T1G 929409-NSVBC114YDXV6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 929409-NSVBC114YDXV6 T1G Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563 Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: NSVBC114 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929409-NSVBC114YDXV6T1G
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: NSVBC114
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi - 76T6701 - Newark, An Avnet Company
Chicago, IL, United States
Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi
76T6701
Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi 76T6701
Dual NPN Bipolar Digital Transistor (BRT) / REEL

Dual NPN Bipolar Digital Transistor (BRT) / REEL

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVBC114YDXV6T1G
Bipolar Transistors - BJT NSVBC114YDXV6T1G
Bipolar Transistors - BJT SS RSTR XSTR TR

Bipolar Transistors - BJT SS RSTR XSTR TR

Buy Now Datasheet
TRANS 2NPN PREBIAS 0.5W SOT563 - 598-NSVBC114YDXV6T1G - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN PREBIAS 0.5W SOT563
598-NSVBC114YDXV6T1G
TRANS 2NPN PREBIAS 0.5W SOT563 598-NSVBC114YDXV6T1G
TRANS 2NPN PREBIAS 0.5W SOT563

TRANS 2NPN PREBIAS 0.5W SOT563

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVBC114YDXV6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVBC114YDXV6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVBC114YDXV6T1G
TRANS PREBIAS 2NPN 50V SOT563

TRANS PREBIAS 2NPN 50V SOT563

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 488-NSVBC114YDXV6T1GCT-ND 293-NSVBC114YDXV6T1G 929409-NSVBC114YDXV6T1G 76T6701 NSVBC114YDXV6T1G 598-NSVBC114YDXV6T1G NSVBC114YDXV6T1G
Product Name Bipolar Transistor Arrays, Pre-Biased Dual Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVBC114YDXV6T1G Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi Bipolar Transistors - BJT TRANS 2NPN PREBIAS 0.5W SOT563 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN; NPN
Package Type SOT-563, SOT-666 SOT3; SOT-563 TO-3 SOT-563
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data