RF Mosfet LDMOS 12.5V 150mA 500MHz 17dB 8W PowerSO-10RF (Formed Lead)
RF Mosfet LDMOS 12.5V 150mA 500MHz 17dB 8W PowerSO-10RF (Formed Lead)
RF Mosfet LDMOS 12.5V 150mA 500MHz 17dB 8W PowerSO-10RF (Formed Lead)
Trans RF MOSFET N-CH 40V 4A 3-Pin PowerSO-10RF (Formed lead) T/R Product overview: PD55008TR-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55008TR-E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1236552-PD55008TR-E
Packaging: Reel - TR
Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Current Rating: 4A
Frequency: 500MHz
Current - Test: 150mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 12.5V
Power - Output: 8W
Family Name: PD55008
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-10RF (Formed Lead)
Voltage Rating DC: 40V
Alternative Parts (Cross-Reference): D2201UK; PD55008-E;
Introduction Date: April 07, 2006
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
TRANSISTOR RF POWERSO-10
RF MOSFET LDMOS 12.5V PWRSO-10RF
TRANSISTOR RF POWERSO-10
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors | RF Transistors | RF Transistors |
| Product Number | 497-6474-6-ND | 285-PD55008TR-E | 1236552-PD55008TR-E | PD55008TR-E | PD55008TR-E | 761-PD55008TR-E |
| Product Name | RF FETs, MOSFETs | 40V 4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55008TR-E | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | TRANSISTOR RF POWERSO-10 |
| Package Type | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | SOT3 | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | ||
| Polarity | N-Channel | N-Channel; N-CHANNEL | ||||
| PD | 52800 milliwatts | |||||
| TJ | -65 C (-85 F) | -65 to 165 C (-85 to 329 F) | ||||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) |