NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRFE6VS25NR1 MRFE6VS25NR1

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226963-MRFE6VS25NR1 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226963-MRFE6VS25NR1 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRFE6VS25NR1 - 1226963-MRFE6VS25NR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRFE6VS25NR1
1226963-MRFE6VS25NR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRFE6VS25NR1 1226963-MRFE6VS25NR1
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226963-MRFE6VS25NR1 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226963-MRFE6VS25NR1
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
RF FETs, MOSFETs - MRFE6VS25NR1TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MRFE6VS25NR1TR-ND
RF FETs, MOSFETs MRFE6VS25NR1TR-ND
RF Mosfet LDMOS 50V 10mA 512MHz 25.4dB 25W TO-270-2

RF Mosfet LDMOS 50V 10mA 512MHz 25.4dB 25W TO-270-2

Buy Now Datasheet
Singapore, Singapore
50V MOSFET Transistor
285-MRFE6VS25NR1
50V MOSFET Transistor 285-MRFE6VS25NR1
RF MOSFET LDMOS 50V TO270-2 Product overview: MRFE6VS25NR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRFE6VS25NR1 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 50V TO270-2 Product overview: MRFE6VS25NR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRFE6VS25NR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2 - 568-MRFE6VS25NR1 - Utmel Electronic Limited
Hong Kong, China
MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2
568-MRFE6VS25NR1
MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2 568-MRFE6VS25NR1
MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2

MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRFE6VS25NR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRFE6VS25NR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRFE6VS25NR1
RF MOSFET LDMOS 50V TO270-2

RF MOSFET LDMOS 50V TO270-2

Supplier's Site
RF FETs, MOSFETs - MRFE6VS25NR1 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MRFE6VS25NR1
RF FETs, MOSFETs MRFE6VS25NR1
FET RF 133V 512MHZ TO270-2

FET RF 133V 512MHZ TO270-2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
MRFE6VS25NR1
RF MOSFET Transistors MRFE6VS25NR1
RF MOSFET Transistors VHV6E 25W50V TO270-2

RF MOSFET Transistors VHV6E 25W50V TO270-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1226963-MRFE6VS25NR1 MRFE6VS25NR1TR-ND 285-MRFE6VS25NR1 568-MRFE6VS25NR1 MRFE6VS25NR1 MRFE6VS25NR1 MRFE6VS25NR1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRFE6VS25NR1 RF FETs, MOSFETs 50V MOSFET Transistor MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs RF MOSFET Transistors
Package Type SOT3 TO-270AA Tape & Reel (TR) TO-270-2 TO-270AA
MOSFET Operating Mode Enhancement
V(BR)DSS 133 volts
TJ -40 C (-40 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data