onsemi Single FETs, MOSFETs NTB52N10T4G

Description
N-Channel 100V 52A (Tc) 2W (Ta), 178W (Tc) Surface Mount D²PAK
Request a Quote Datasheet
Description
N-Channel 100V 52A (Tc) 2W (Ta), 178W (Tc) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB52N10T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB52N10T4GOSTR-ND
Single FETs, MOSFETs NTB52N10T4GOSTR-ND
N-Channel 100V 52A (Tc) 2W (Ta), 178W (Tc) Surface Mount D²PAK

N-Channel 100V 52A (Tc) 2W (Ta), 178W (Tc) Surface Mount D²PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB52N10T4G - 122553-NTB52N10T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB52N10T4G
122553-NTB52N10T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB52N10T4G 122553-NTB52N10T4G
Manufacturer: ON Semiconductor Win Source Part Number: 122553-NTB52N10T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 178W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 52A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 3150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 26A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 122553-NTB52N10T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 178W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 52A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 135nC @ 10V
Max Input Capacitance: 3150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 26A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 100V 52A MOSFET Transistor
278-NTB52N10T4G
SMD 100V 52A MOSFET Transistor 278-NTB52N10T4G
N-CH MOSFET 100V 52A D2PAK Surface Mount Product overview: NTB52N10T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB52N10T4G can be used for catalog matching and distributor lookup.

N-CH MOSFET 100V 52A D2PAK Surface Mount Product overview: NTB52N10T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB52N10T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 100V 52A D2PAK - 598-NTB52N10T4G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 52A D2PAK
598-NTB52N10T4G
MOSFET N-CH 100V 52A D2PAK 598-NTB52N10T4G
MOSFET N-CH 100V 52A D2PAK

MOSFET N-CH 100V 52A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB52N10T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB52N10T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB52N10T4G
MOSFET N-CH 100V 52A D2PAK

MOSFET N-CH 100V 52A D2PAK

Supplier's Site
Single FETs, MOSFETs - NTB52N10T4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB52N10T4G
Single FETs, MOSFETs NTB52N10T4G
MOSFET N-CH 100V 52A D2PAK

MOSFET N-CH 100V 52A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTB52N10T4GOSTR-ND 122553-NTB52N10T4G 278-NTB52N10T4G 598-NTB52N10T4G NTB52N10T4G NTB52N10T4G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB52N10T4G SMD 100V 52A MOSFET Transistor MOSFET N-CH 100V 52A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 2000 to 178000 milliwatts 2000 milliwatts 178000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data