onsemi MOSFET 2N-CH 20V 7.5A 8-TSSOP NTQD4154ZR2

Description
MOSFET 2N-CH 20V 7.5A 8-TSSOP
Description
MOSFET 2N-CH 20V 7.5A 8-TSSOP

Suppliers

Company
Product
Description
Supplier Links
MOSFET 2N-CH 20V 7.5A 8-TSSOP - 598-NTQD4154ZR2 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 7.5A 8-TSSOP
598-NTQD4154ZR2
MOSFET 2N-CH 20V 7.5A 8-TSSOP 598-NTQD4154ZR2
MOSFET 2N-CH 20V 7.5A 8-TSSOP

MOSFET 2N-CH 20V 7.5A 8-TSSOP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 598-NTQD4154ZR2
Product Name MOSFET 2N-CH 20V 7.5A 8-TSSOP
Transistor Technology / Material SILICON
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
rDS(on) 0.0190 ohms
PD 1520 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 6EDL04I06PTXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-28
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1709039 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Soic
Number of units in IC 2
View Details
60 V, P-channel Trench MOSFET - BUK6Y33-60PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -30000 milliamps
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers