Sharp Corporation 2.5KV Bipolar Transistor PC3H7C

Description
OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H7C from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H7C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H7C from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H7C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5KV Bipolar Transistor
903-PC3H7C
2.5KV Bipolar Transistor 903-PC3H7C
OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H7C from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H7C can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H7C from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H7C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC3H7C - 1086622-PC3H7C - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3H7C
1086622-PC3H7C
Optoisolators - Transistor, Photovoltaic Output - PC3H7C 1086622-PC3H7C
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086622-PC3H7C Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 80% @ 1mA Maximum DC Current Transfer Ratio: 160% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086622-PC3H7C
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 80% @ 1mA
Maximum DC Current Transfer Ratio: 160% @ 1mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
OPTOISO 2.5KV TRANS 4-MINI-FLAT - 733-PC3H7C - Utmel Electronic Limited
Hong Kong, China
OPTOISO 2.5KV TRANS 4-MINI-FLAT
733-PC3H7C
OPTOISO 2.5KV TRANS 4-MINI-FLAT 733-PC3H7C
OPTOISO 2.5KV TRANS 4-MINI-FLAT

OPTOISO 2.5KV TRANS 4-MINI-FLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 903-PC3H7C 1086622-PC3H7C 733-PC3H7C
Product Name 2.5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC3H7C OPTOISO 2.5KV TRANS 4-MINI-FLAT
Package Type Tape & Reel (TR) SOT3; 4-Mini-Flat
Unlock Full Specs
to access all available technical data