Manufacturer: ON Semiconductor
Win Source Part Number: 789366-MPSW05
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 Long Body
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 50MHz
Part Status: Obsolete(EOL)
Family Name: MPSW05
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 10mA, 250mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 250mA, 1V
Alternative Parts (Cross-Reference): MPSA05; MPSA05-BP-HF; MPSA05-BP; 2SC5877STPQ;
Introduction Date: April 23, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
500mA, 60V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-226AE, CASE 29-10, TO-92, 3 PIN Product overview: MPSW05 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW05 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 500mA 50MHz 1W Through Hole TO-92 (TO-226)
TRANS NPN 60V 0.5A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 789366-MPSW05 | 276-MPSW05 | MPSW05OS-ND | 598-MPSW05 | MPSW05 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSW05 | 500mA 60V Bipolar Transistor | Single Bipolar Transistors | TRANS NPN 60V 0.5A TO92 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| IC(max) | 5.00E-4 milliamps | 500 milliamps | 500 milliamps | ||
| Power Gain | 60 dB |