onsemi Dual Bipolar Transistor MUN5234DW1T1G

Description
Dual NPN Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MUN5234DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5234DW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual NPN Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MUN5234DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5234DW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Bipolar Transistor
293-MUN5234DW1T1G
Dual Bipolar Transistor 293-MUN5234DW1T1G
Dual NPN Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MUN5234DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5234DW1T1G can be used for catalog matching and distributor lookup.

Dual NPN Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MUN5234DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5234DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MUN5234DW1T1G - Rochester Electronics
Newburyport, MA, United States
MUN5234DW1 - Dual NPN Bipolar Digital Transistor (BRT)

MUN5234DW1 - Dual NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5234DW1T1G - 886512-MUN5234DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5234DW1T1G
886512-MUN5234DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5234DW1T1G 886512-MUN5234DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 886512-MUN5234DW1T1G Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 250mW Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: MUN5234 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 886512-MUN5234DW1T1G
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 250mW Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: MUN5234
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 488-MUN5234DW1T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-MUN5234DW1T1GTR-ND
Bipolar Transistor Arrays, Pre-Biased 488-MUN5234DW1T1GTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 488-MUN5234DW1T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-MUN5234DW1T1GCT-ND
Bipolar Transistor Arrays, Pre-Biased 488-MUN5234DW1T1GCT-ND
TRANS PREBIAS 2NPN 50V SOT-363

TRANS PREBIAS 2NPN 50V SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 488-MUN5234DW1T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-MUN5234DW1T1GDKR-ND
Bipolar Transistor Arrays, Pre-Biased 488-MUN5234DW1T1GDKR-ND
TRANS PREBIAS 2NPN 50V SOT-363

TRANS PREBIAS 2NPN 50V SOT-363

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5234DW1T1G
Bipolar Transistors - Pre-Biased MUN5234DW1T1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual NPN

Buy Now
TRANS 2NPN PREBIAS 0.25W SOT363 - 598-MUN5234DW1T1G - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN PREBIAS 0.25W SOT363
598-MUN5234DW1T1G
TRANS 2NPN PREBIAS 0.25W SOT363 598-MUN5234DW1T1G
TRANS 2NPN PREBIAS 0.25W SOT363

TRANS 2NPN PREBIAS 0.25W SOT363

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5234DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5234DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5234DW1T1G
TRANS 2NPN PREBIAS 0.25W SOT363

TRANS 2NPN PREBIAS 0.25W SOT363

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - MUN5234DW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
MUN5234DW1T1G
Bipolar Transistor Arrays, Pre-Biased MUN5234DW1T1G
TRANS 2NPN PREBIAS 0.25W SOT363

TRANS 2NPN PREBIAS 0.25W SOT363

Supplier's Site Datasheet
Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi - 42K1570 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi
42K1570
Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi 42K1570
BRT TRANSISTOR, 50V, 22K/47K, SOT-363-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/47K, SOT-363-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi - 49X8898 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi
49X8898
Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi 49X8898
BRT TRANSISTOR, 50V, 22K/47K, SOT-363-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/47K, SOT-363-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 293-MUN5234DW1T1G MUN5234DW1T1G 886512-MUN5234DW1T1G 488-MUN5234DW1T1GTR-ND MUN5234DW1T1G 598-MUN5234DW1T1G MUN5234DW1T1G MUN5234DW1T1G 42K1570
Product Name Dual Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5234DW1T1G Bipolar Transistor Arrays, Pre-Biased Bipolar Transistors - Pre-Biased TRANS 2NPN PREBIAS 0.25W SOT363 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays, Pre-Biased Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN; NPN 2 NPN - Pre-Biased (Dual); NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
PD 250 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data