onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVTFS4C25NWFTAG

Description
Win Source Part Number: 1082968-NVTFS4C25NWF TAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 10.1A (Ta), 22.1A (Tc) Rds On (Max) @ Id, Vgs: 17mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 3W (Ta), 14.3W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 10.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 500 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRFHS8342TRPBF; IRFHS8342TR2PBF; IRLHS6342TRPBF; SIZ300DT-T1-GE3; IRLR2703PBF; NTTFS4840NTAG; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS4C25NWFTAGOSTR, NVTFS4C25NWFTAGOSDKR ,NVTFS4C25NWFTAGOSCT ,NVTFS4C25NWFTAG-ND, 2156-NVTFS4C25NWFTAG -OS,ONSONSNVTFS4C25N WFTAG Base Product Number: NVTFS4 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1082968-NVTFS4C25NWF TAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 10.1A (Ta), 22.1A (Tc) Rds On (Max) @ Id, Vgs: 17mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 3W (Ta), 14.3W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 10.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 500 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRFHS8342TRPBF; IRFHS8342TR2PBF; IRLHS6342TRPBF; SIZ300DT-T1-GE3; IRLR2703PBF; NTTFS4840NTAG; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS4C25NWFTAGOSTR, NVTFS4C25NWFTAGOSDKR ,NVTFS4C25NWFTAGOSCT ,NVTFS4C25NWFTAG-ND, 2156-NVTFS4C25NWFTAG -OS,ONSONSNVTFS4C25N WFTAG Base Product Number: NVTFS4 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1082968-NVTFS4C25NWFTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1082968-NVTFS4C25NWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1082968-NVTFS4C25NWFTAG
Win Source Part Number: 1082968-NVTFS4C25NWF TAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 10.1A (Ta), 22.1A (Tc) Rds On (Max) @ Id, Vgs: 17mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 3W (Ta), 14.3W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 10.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 500 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRFHS8342TRPBF; IRFHS8342TR2PBF; IRLHS6342TRPBF; SIZ300DT-T1-GE3; IRLR2703PBF; NTTFS4840NTAG; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS4C25NWFTAGOSTR, NVTFS4C25NWFTAGOSDKR ,NVTFS4C25NWFTAGOSCT ,NVTFS4C25NWFTAG-ND, 2156-NVTFS4C25NWFTAG -OS,ONSONSNVTFS4C25N WFTAG Base Product Number: NVTFS4 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1082968-NVTFS4C25NWFTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 10.1A (Ta), 22.1A (Tc)
Rds On (Max) @ Id, Vgs: 17mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 3W (Ta), 14.3W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 10.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 500 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRFHS8342TRPBF; IRFHS8342TR2PBF; IRLHS6342TRPBF; SIZ300DT-T1-GE3; IRLR2703PBF; NTTFS4840NTAG;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVTFS4C25NWFTAGOSTR,NVTFS4C25NWFTAGOSDKR,NVTFS4C25NWFTAGOSCT,NVTFS4C25NWFTAG-ND,2156-NVTFS4C25NWFTAG-OS,ONSONSNVTFS4C25NWFTAG
Base Product Number: NVTFS4
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS4C25NWFTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS4C25NWFTAGOSDKR-ND
Single FETs, MOSFETs NVTFS4C25NWFTAGOSDKR-ND
N-Channel 30V 10.1A (Ta), 22.1A (Tc) 3W (Ta), 14.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 10.1A (Ta), 22.1A (Tc) 3W (Ta), 14.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS4C25NWFTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS4C25NWFTAGOSTR-ND
Single FETs, MOSFETs NVTFS4C25NWFTAGOSTR-ND
N-Channel 30V 10.1A (Ta), 22.1A (Tc) 3W (Ta), 14.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 10.1A (Ta), 22.1A (Tc) 3W (Ta), 14.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS4C25NWFTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS4C25NWFTAGOSCT-ND
Single FETs, MOSFETs NVTFS4C25NWFTAGOSCT-ND
N-Channel 30V 10.1A (Ta), 22.1A (Tc) 3W (Ta), 14.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 10.1A (Ta), 22.1A (Tc) 3W (Ta), 14.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 22A MOSFET Transistor
278-NVTFS4C25NWFTAG
N-Channel 30V 22A MOSFET Transistor 278-NVTFS4C25NWFTAG
Single N-Channel Power MOSFET 30V, 22A, 17mΩ, 1500-REEL Product overview: NVTFS4C25NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C25NWFTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 22A, 17mΩ, 1500-REEL Product overview: NVTFS4C25NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C25NWFTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS4C25NWFTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS4C25NWFTAG
Single FETs, MOSFETs NVTFS4C25NWFTAG
MOSFET N-CH 30V 10.1A/22.1A 8DFN

MOSFET N-CH 30V 10.1A/22.1A 8DFN

Supplier's Site Datasheet
MOSFET N-CH 30V 10.1A U8FL - 598-NVTFS4C25NWFTAG - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 10.1A U8FL
598-NVTFS4C25NWFTAG
MOSFET N-CH 30V 10.1A U8FL 598-NVTFS4C25NWFTAG
MOSFET N-CH 30V 10.1A U8FL

MOSFET N-CH 30V 10.1A U8FL

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS4C25NWFTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS4C25NWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS4C25NWFTAG
MOSFET N-CH 30V 10.1A/22.1A 8DFN

MOSFET N-CH 30V 10.1A/22.1A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1082968-NVTFS4C25NWFTAG NVTFS4C25NWFTAGOSDKR-ND 278-NVTFS4C25NWFTAG NVTFS4C25NWFTAG 598-NVTFS4C25NWFTAG NVTFS4C25NWFTAG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 30V 22A MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 30V 10.1A U8FL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3000 to 14300 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerWDFN 8-PowerWDFN 8-WDFN (3.3x3.3)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data