onsemi 60V 13A 50A MOSFET Transistor NTTFS5C673NLTWG

Description
MOSFET N-CH 60V 13A/50A 8WDFN Product overview: NTTFS5C673NLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C673NLTWG can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 60V 13A/50A 8WDFN Product overview: NTTFS5C673NLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C673NLTWG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTTFS5C673NLTWG is an N-channel MOSFET designed for power applications, featuring a maximum drain-to-source voltage of 60 V and a continuous drain current rating of 50 A at 25°C. It has a low on-resistance of 9.3 mΩ at a gate-source voltage of 10 V, which helps minimize conduction losses. The device is housed in a compact 3.3 x 3.3 mm WDFN package, making it suitable for space-constrained designs. This MOSFET is characterized by low gate charge and capacitance, which contribute to reduced driver losses. It is compliant with RoHS standards and is free from lead and halogens. The operating temperature range extends from -55°C to +175°C, providing versatility for various applications. The device also supports pulsed drain currents up to 290 A, making it capable of handling transient conditions effectively. Engineers considering this MOSFET for their projects should note its thermal resistance ratings, with a junction-to-case thermal resistance of 3.2°C/W and a junction-to-ambient thermal resistance of 48°C/W, which are important for thermal management in high-power applications.

Datasheet Summary
Powered by GS/AI

The NTTFS5C673NLTWG is an N-channel MOSFET designed for power applications, featuring a maximum drain-to-source voltage of 60 V and a continuous drain current rating of 50 A at 25°C. It has a low on-resistance of 9.3 mΩ at a gate-source voltage of 10 V, which helps minimize conduction losses. The device is housed in a compact 3.3 x 3.3 mm WDFN package, making it suitable for space-constrained designs. This MOSFET is characterized by low gate charge and capacitance, which contribute to reduced driver losses. It is compliant with RoHS standards and is free from lead and halogens. The operating temperature range extends from -55°C to +175°C, providing versatility for various applications. The device also supports pulsed drain currents up to 290 A, making it capable of handling transient conditions effectively. Engineers considering this MOSFET for their projects should note its thermal resistance ratings, with a junction-to-case thermal resistance of 3.2°C/W and a junction-to-ambient thermal resistance of 48°C/W, which are important for thermal management in high-power applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 13A 50A MOSFET Transistor
278-NTTFS5C673NLTWG
60V 13A 50A MOSFET Transistor 278-NTTFS5C673NLTWG
MOSFET N-CH 60V 13A/50A 8WDFN Product overview: NTTFS5C673NLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C673NLTWG can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 13A/50A 8WDFN Product overview: NTTFS5C673NLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C673NLTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTTFS5C673NLTWGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS5C673NLTWGTR-ND
Single FETs, MOSFETs 488-NTTFS5C673NLTWGTR-ND
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTTFS5C673NLTWGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS5C673NLTWGCT-ND
Single FETs, MOSFETs 488-NTTFS5C673NLTWGCT-ND
MOSFET N-CH 60V 13A/50A 8WDFN

MOSFET N-CH 60V 13A/50A 8WDFN

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C673NLTWG - 852173-NTTFS5C673NLTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C673NLTWG
852173-NTTFS5C673NLTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C673NLTWG 852173-NTTFS5C673NLTWG
Manufacturer: ON Semiconductor Win Source Part Number: 852173-NTTFS5C673NLT WG Features: 60 V Package: Reel - TR Family Name: NTTFS5 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 852173-NTTFS5C673NLTWG
Features: 60 V
Package: Reel - TR
Family Name: NTTFS5
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS5C673NLTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS5C673NLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS5C673NLTWG
MOSFET N-CH 60V 13A/50A 8WDFN

MOSFET N-CH 60V 13A/50A 8WDFN

Supplier's Site
Single FETs, MOSFETs - NTTFS5C673NLTWG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS5C673NLTWG
Single FETs, MOSFETs NTTFS5C673NLTWG
MOSFET N-CH 60V 13A/50A 8WDFN

MOSFET N-CH 60V 13A/50A 8WDFN

Supplier's Site Datasheet
MOSFET N-CH 60V 13A 8WDFN - 598-NTTFS5C673NLTWG - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 13A 8WDFN
598-NTTFS5C673NLTWG
MOSFET N-CH 60V 13A 8WDFN 598-NTTFS5C673NLTWG
MOSFET N-CH 60V 13A 8WDFN

MOSFET N-CH 60V 13A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTTFS5C673NLTWG 488-NTTFS5C673NLTWGTR-ND 852173-NTTFS5C673NLTWG NTTFS5C673NLTWG NTTFS5C673NLTWG 598-NTTFS5C673NLTWG
Product Name 60V 13A 50A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C673NLTWG Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 60V 13A 8WDFN
PD 3100 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) 8-PowerWDFN SOT3 8-PowerWDFN 8-PowerWDFN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data