onsemi Single Bipolar Transistors MPSA05RLRAG

Description
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA05RLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA05RLRAGOSTR-ND
Single Bipolar Transistors MPSA05RLRAGOSTR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA05RLRAG - 108093-MPSA05RLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA05RLRAG
108093-MPSA05RLRAG
TRANSISTORS - Transistors (BJT) - Single - MPSA05RLRAG 108093-MPSA05RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 108093-MPSA05RLRAG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 108093-MPSA05RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPSA05RLRAG
Bipolar Transistor 276-MPSA05RLRAG
NPN Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPSA05RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA05RLRAG can be used for catalog matching and distributor lookup.

NPN Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPSA05RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA05RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 60V 0.5A TO92 - 598-MPSA05RLRAG - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 0.5A TO92
598-MPSA05RLRAG
TRANS NPN 60V 0.5A TO92 598-MPSA05RLRAG
TRANS NPN 60V 0.5A TO92

TRANS NPN 60V 0.5A TO92

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA05RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA05RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA05RLRAG
TRANS NPN 60V 0.5A TO92

TRANS NPN 60V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MPSA05RLRAGOSTR-ND 108093-MPSA05RLRAG 276-MPSA05RLRAG 598-MPSA05RLRAG MPSA05RLRAG
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPSA05RLRAG Bipolar Transistor TRANS NPN 60V 0.5A TO92 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data