N-Channel Power MOSFET, 30V, 85A, 4.1mR, DFN Product overview: NTMFS4847NAT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 85A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4847NAT1G can be used for catalog matching and distributor lookup.
N-Channel 30V 11.5A (Ta), 85A (Tc) 880mW (Ta), 48.4W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer: ON Semiconductor
Win Source Part Number: 060670-NTMFS4847NAT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 880mW (Ta), 48.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.5A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 2614pF @ 12V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 4.1 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 11.5A/85A 5DFN
MOSFET NFET SO8FL 30V 85A 4.1mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTMFS4847NAT1G | NTMFS4847NAT1G-ND | 060670-NTMFS4847NAT1G | NTMFS4847NAT1G | 598-NTMFS4847NAT1G |
| Product Name | N-Channel 30V 85A DFN MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4847NAT1G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET NFET SO8FL 30V 85A 4.1mOhm |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 48400 milliwatts | 880 to 48400 milliwatts | 48100 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | 8-PowerTDFN, 5 Leads | SO-8; SOT3; 5-DFN (5x6) (8-SOFL) | 8-PowerTDFN, 5 Leads | ||
| V(BR)DSS | 30 volts | 30 volts |