Nexperia B.V. 50 V, 500 mA PNP resistor-equipped transistor PDTB143ETR

Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ±10 % resistor ratio tolerance High temperature applications up to 175 °C AEC-Q101 qualified Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ±10 % resistor ratio tolerance High temperature applications up to 175 °C AEC-Q101 qualified Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pitch. It has a collector-emitter voltage rating of -50 V and an output current capability of -500 mA. Built-in bias resistors have a nominal value of 4.7 kΩ at 25 °C with a ±10 % ratio tolerance. The device operates up to 175 °C junction temperature and is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pitch. It has a collector-emitter voltage rating of -50 V and an output current capability of -500 mA. Built-in bias resistors have a nominal value of 4.7 kΩ at 25 °C with a ±10 % ratio tolerance. The device operates up to 175 °C junction temperature and is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA PNP resistor-equipped transistor - PDTB143ETR - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA PNP resistor-equipped transistor
PDTB143ETR
50 V, 500 mA PNP resistor-equipped transistor PDTB143ETR
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ±10 % resistor ratio tolerance High temperature applications up to 175 °C AEC-Q101 qualified Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTD143ET

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • ±10 % resistor ratio tolerance
  • High temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • Cost-saving alternative for BC807 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8164-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8164-6-ND
Single, Pre-Biased Bipolar Transistors 1727-8164-6-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8164-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8164-2-ND
Single, Pre-Biased Bipolar Transistors 1727-8164-2-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8164-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8164-1-ND
Single, Pre-Biased Bipolar Transistors 1727-8164-1-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
500 mA 50 V Bipolar Transistor
292-PDTB143ETR
500 mA 50 V Bipolar Transistor 292-PDTB143ETR
PDTB1xxxT series - 500 mA, 50 V PNP resistor-equipped transistors TO-236 3-Pin Product overview: PDTB143ETR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTB143ETR can be used for catalog matching and distributor lookup.

PDTB1xxxT series - 500 mA, 50 V PNP resistor-equipped transistors TO-236 3-Pin Product overview: PDTB143ETR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTB143ETR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTB143ETR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTB143ETR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTB143ETR
TRANS PREBIAS PNP 50V TO236AB

TRANS PREBIAS PNP 50V TO236AB

Supplier's Site
TRANS PREBIAS PNP 0.46W - 554-PDTB143ETR - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 0.46W
554-PDTB143ETR
TRANS PREBIAS PNP 0.46W 554-PDTB143ETR
TRANS PREBIAS PNP 0.46W

TRANS PREBIAS PNP 0.46W

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTB143ETR
Bipolar Transistors - Pre-Biased PDTB143ETR
Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped

Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - PDTB143ETR - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTB143ETR
Single, Pre-Biased Bipolar Transistors PDTB143ETR
TRANS PREBIAS PNP 0.46W

TRANS PREBIAS PNP 0.46W

Supplier's Site Datasheet
Brt Trans, 4.7/4.7Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Nexperia - 03AJ2485 - Newark, An Avnet Company
Chicago, IL, United States
Brt Trans, 4.7/4.7Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Nexperia
03AJ2485
Brt Trans, 4.7/4.7Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Nexperia 03AJ2485
BRT TRANS, 4.7/4.7KOHM, SOT-23; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, R1 / R2:1(Ratio); RF Transistor RoHS Compliant: Yes

BRT TRANS, 4.7/4.7KOHM, SOT-23; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, R1 / R2:1(Ratio); RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number PDTB143ETR 1727-8164-6-ND 292-PDTB143ETR PDTB143ETR 554-PDTB143ETR PDTB143ETR PDTB143ETR 03AJ2485
Product Name 50 V, 500 mA PNP resistor-equipped transistor Single, Pre-Biased Bipolar Transistors 500 mA 50 V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PREBIAS PNP 0.46W Bipolar Transistors - Pre-Biased Single, Pre-Biased Bipolar Transistors Brt Trans, 4.7/4.7Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Automotive SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Polarity PNP PNP; PNP PNP - Pre-Biased; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
20 V, 2 A NPN medium power transistors - BC68-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
45 V, 100 mA NPN/NPN general-purpose transistor - BC847BS,135 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
PNP general purpose transistor - 2PB1219AR,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers