onsemi Single FETs, MOSFETs NTMFS4C08NT1G

Description
N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS4C08NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C08NT1GOSDKR-ND
Single FETs, MOSFETs NTMFS4C08NT1GOSDKR-ND
N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C08NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C08NT1GOSCT-ND
Single FETs, MOSFETs NTMFS4C08NT1GOSCT-ND
N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C08NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C08NT1GOSTR-ND
Single FETs, MOSFETs NTMFS4C08NT1GOSTR-ND
N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9A (Ta), 52A (Tc) 760mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C08NT1G - 025810-NTMFS4C08NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C08NT1G
025810-NTMFS4C08NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C08NT1G 025810-NTMFS4C08NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025810-NTMFS4C08NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 760mW (Ta), 25.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta), 52A (Tc) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 18.2nC @ 10V Max Input Capacitance: 1113pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025810-NTMFS4C08NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 760mW (Ta), 25.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta), 52A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 18.2nC @ 10V
Max Input Capacitance: 1113pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 52A MOSFET Transistor
278-NTMFS4C08NT1G
N-Channel 30V 52A MOSFET Transistor 278-NTMFS4C08NT1G
Single N-Channel Power MOSFET 30V 52A 5.8mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C08NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C08NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V 52A 5.8mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C08NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C08NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 30V 52A SO8FL - 598-NTMFS4C08NT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 52A SO8FL
598-NTMFS4C08NT1G
MOSFET N-CH 30V 52A SO8FL 598-NTMFS4C08NT1G
MOSFET N-CH 30V 52A SO8FL

MOSFET N-CH 30V 52A SO8FL

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C08NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C08NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C08NT1G
MOSFET N-CH 30V 9A/52A 5DFN

MOSFET N-CH 30V 9A/52A 5DFN

Supplier's Site
Mosfet, N-Ch, 30V, 16.4A, Soic-8; Transistor Polarity Onsemi - 02AC3810 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 16.4A, Soic-8; Transistor Polarity Onsemi
02AC3810
Mosfet, N-Ch, 30V, 16.4A, Soic-8; Transistor Polarity Onsemi 02AC3810
MOSFET, N-CH, 30V, 16.4A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:16.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 16.4A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:16.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS4C08NT1GOSDKR-ND 025810-NTMFS4C08NT1G 278-NTMFS4C08NT1G 598-NTMFS4C08NT1G NTMFS4C08NT1G 02AC3810
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C08NT1G N-Channel 30V 52A MOSFET Transistor MOSFET N-CH 30V 52A SO8FL Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 16.4A, Soic-8; Transistor Polarity Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) Surface Mount TO-3
V(BR)DSS 30 volts 30 volts
PD 760 to 25500 milliwatts 760 milliwatts 760 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data