P-Channel MOSFET -60V -12A 156mR TO-220 Product overview: NTP2955G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP2955G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083966-NTP2955G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.4W (Ta), 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 196 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 60V 2.4A TO220AB
MOSFET P-CH 60V 2.4A TO220AB
Trans MOSFET P-CH 60V 12A Automotive 3-Pin(3+Tab) TO-220AB Rail
60V 2.4A 2.4W 196mΩ@10V,12A 4V@250uA P Channel ITO-220AB-3 MOSFETs ROHS
MOSFET, -60V, 12A, TO-220; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; On Resistance Rds(on):0.196ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Product Range:- RoHS Compliant: Yes
POWER FIELD-EFFECT TRANSISTOR, 2.4A I(D), 60V, 0.196OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB, MARKING: NT2955G. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NTP2955G | 1083966-NTP2955G | NTP2955G | NTP2955G | 598-NTP2955G | NTP2955G | NTP2955G | 71J7058 | 18726178 |
| Product Name | P-Channel -60V -12A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP2955G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans MOSFET P-CH 60V 12A Automotive 3-Pin(3+Tab) TO-220AB Rail | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Mosfet, -60V, 12A, To-220; Transistor Polarity Onsemi | Transistor |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | P-Channel | |||||
| PD | 2400 milliwatts | 2400 to 62500 milliwatts | 2400 milliwatts | 2400 milliwatts | 2400 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| V(BR)DSS | 60 volts | 60 volts | -60 volts | 60 volts | |||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-3; TO-220 |