The NGB8206AN is a 20 A, 350 V N-channel ignition IGBT in a D2PAK package, designed for inductive coil driver applications such as ignition and direct fuel injection. It features integrated ESD protection, a gate-emitter clamp voltage of 12 to 14 V, and a low saturation voltage of 1.05 V to 1.8 V at 175°C and 10 A. Continuous collector current is rated at 20 A with a pulsed capability of 50 A. Maximum power dissipation is 150 W at 25°C, derating at 1.0 W/°C above 25°C. Thermal resistance from junction to case is 1.0 °C/W, and junction-to-ambient is 62.5 °C/W when mounted on an FR4 board. The device operates from −55°C to +175°C and meets RoHS requirements. It is offered in tape & reel packaging with part numbers NGB8206ANT4G and NGB8206ANTF4G. The part number NGB8206ANT4G corresponds to the Pb-free version in tape & reel.
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. End Products: Automotive Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection Low Threshold Voltage for Interfacing Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG)and Gate-Emitter Resistor (RGE)
Insulated Gate Bipolar Transistor, 20A I(C), 390V V(BR)CES, N-Channel, D2PAK-3 Product overview: NGB8206ANT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 390V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 390V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8206ANT4G can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1082970-NGB8206ANT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 390V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A
Turn-on and Turn-off delay time: -/5μs
Testing Conditions: 300V, 9A, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Igbt 20A, 350V, N-Channel / Tr Rohs Compliant: Yes
IGBT Transistors IGBT 20A 350V N-CHANNEL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NGB8206ANT4G | 279-NGB8206ANT4G | 1082970-NGB8206ANT4G | 461-NGB8206ANT4G | NGB8206ANT4G |
| Product Name | Ignition IGBT, N-Channel, 20 A, 350 V | N-Channel 20A 390V IGBT Transistor | IGBTs - Single - NGB8206ANT4G | Igbt 20A, 350V, N-Channel / Tr Rohs Compliant: Yes | IGBT Transistors |
| Polarity | N-Channel | N-Channel; N-CHANNEL | |||
| VCE(on) | 1.3 volts | 1.9 volts | |||
| PD | 150000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |