STMicroelectronics, Inc. RF FETs, MOSFETs PD55003TR-E

Description
RF Mosfet LDMOS 12.5V 50mA 500MHz 17dB 3W 10-PowerSO
Request a Quote Datasheet
Description
RF Mosfet LDMOS 12.5V 50mA 500MHz 17dB 3W 10-PowerSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-19295-1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-19295-1-ND
RF FETs, MOSFETs 497-19295-1-ND
RF Mosfet LDMOS 12.5V 50mA 500MHz 17dB 3W 10-PowerSO

RF Mosfet LDMOS 12.5V 50mA 500MHz 17dB 3W 10-PowerSO

Buy Now Datasheet
RF FETs, MOSFETs - 497-19295-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-19295-2-ND
RF FETs, MOSFETs 497-19295-2-ND
RF Mosfet LDMOS 12.5V 50mA 500MHz 17dB 3W 10-PowerSO

RF Mosfet LDMOS 12.5V 50mA 500MHz 17dB 3W 10-PowerSO

Buy Now Datasheet
RF FETs, MOSFETs - 497-19295-6-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-19295-6-ND
RF FETs, MOSFETs 497-19295-6-ND
RF Mosfet LDMOS 12.5V 50mA 500MHz 17dB 3W 10-PowerSO

RF Mosfet LDMOS 12.5V 50mA 500MHz 17dB 3W 10-PowerSO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55003TR-E - 061336-PD55003TR-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55003TR-E
061336-PD55003TR-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55003TR-E 061336-PD55003TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 061336-PD55003TR-E Packaging: Reel - TR Voltage Rating: 40V Current Rating: 2.5A Frequency: 500MHz Current - Test: 50mA Gain: 17dB Transistor Polarity: LDMOS Voltage - Test: 12.5V Power - Output: 3W Categories: Discrete Semiconductor Products Status: Active Case / Package: 10-PowerSO Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 061336-PD55003TR-E
Packaging: Reel - TR
Voltage Rating: 40V
Current Rating: 2.5A
Frequency: 500MHz
Current - Test: 50mA
Gain: 17dB
Transistor Polarity: LDMOS
Voltage - Test: 12.5V
Power - Output: 3W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 10-PowerSO
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 330270 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
330270
MOSFETs 330270
RF MOSFET Transistors

RF MOSFET Transistors

Supplier's Site
Singapore, Singapore
3W 12.5V 500MHz MOSFET Transistor
285-PD55003TR-E
3W 12.5V 500MHz MOSFET Transistor 285-PD55003TR-E
3W 12.5V 500MHz LDMOS in PowerSO-10RF plastic package Product overview: PD55003TR-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 12.5V, 500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3W, 12.5V, 500MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55003TR-E can be used for catalog matching and distributor lookup.

3W 12.5V 500MHz LDMOS in PowerSO-10RF plastic package Product overview: PD55003TR-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 12.5V, 500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3W, 12.5V, 500MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55003TR-E can be used for catalog matching and distributor lookup.

Supplier's Site
FET RF 40V 500MHZ PWRSO-10 - 761-PD55003TR-E - Utmel Electronic Limited
Hong Kong, China
FET RF 40V 500MHZ PWRSO-10
761-PD55003TR-E
FET RF 40V 500MHZ PWRSO-10 761-PD55003TR-E
FET RF 40V 500MHZ PWRSO-10

FET RF 40V 500MHZ PWRSO-10

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD55003TR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD55003TR-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD55003TR-E
RF MOSFET LDMOS 12.5V POWERSO10

RF MOSFET LDMOS 12.5V POWERSO10

Supplier's Site
RF FETs, MOSFETs - PD55003TR-E - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
PD55003TR-E
RF FETs, MOSFETs PD55003TR-E
FET RF 40V 500MHZ PWRSO-10

FET RF 40V 500MHZ PWRSO-10

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors RF MOSFET Transistors
Product Number 497-19295-1-ND 061336-PD55003TR-E 330270 285-PD55003TR-E 761-PD55003TR-E PD55003TR-E PD55003TR-E
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55003TR-E MOSFETs 3W 12.5V 500MHz MOSFET Transistor FET RF 40V 500MHZ PWRSO-10 Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs
Package Type PowerSO-10 Exposed Bottom Pad SOT3; 10-PowerSO PowerSO-10RF PowerSO-10 Exposed Bottom Pad PowerSO-10 Exposed Bottom Pad
Polarity LDMOS N-Channel N-Channel; N-CHANNEL
PD 31700 milliwatts
TJ -65 C (-85 F) -65 to 165 C (-85 to 329 F)
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data