onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5134DW1T1G MUN5134DW1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1228416-MUN5134DW1T1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1228416-MUN5134DW1T1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5134DW1T1G - 1228416-MUN5134DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5134DW1T1G
1228416-MUN5134DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5134DW1T1G 1228416-MUN5134DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1228416-MUN5134DW1T1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1228416-MUN5134DW1T1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual Bipolar Transistor
293-MUN5134DW1T1G
Dual Bipolar Transistor 293-MUN5134DW1T1G
Dual PNP Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MUN5134DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5134DW1T1G can be used for catalog matching and distributor lookup.

Dual PNP Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MUN5134DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5134DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - MUN5134DW1T1G-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
MUN5134DW1T1G-ND
Bipolar Transistor Arrays, Pre-Biased MUN5134DW1T1G-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANS 2PNP PREBIAS 0.25W SOT363 - 598-MUN5134DW1T1G - Utmel Electronic Limited
Hong Kong, China
TRANS 2PNP PREBIAS 0.25W SOT363
598-MUN5134DW1T1G
TRANS 2PNP PREBIAS 0.25W SOT363 598-MUN5134DW1T1G
TRANS 2PNP PREBIAS 0.25W SOT363

TRANS 2PNP PREBIAS 0.25W SOT363

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5134DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5134DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5134DW1T1G
TRANS PREBIAS 2PNP 50V SC88

TRANS PREBIAS 2PNP 50V SC88

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN5134DW1T1G
Bipolar Transistors - Pre-Biased MUN5134DW1T1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual PNP

Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual PNP

Buy Now
Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi - 49X8884 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi
49X8884
Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi 49X8884
BRT TRANSISTOR, 50V, 22K/47K, SOT-363-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/47K, SOT-363-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi - 42K1563 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi
42K1563
Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi 42K1563
BRT TRANSISTOR, 50V, 22K/47K, SOT-363-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/47K, SOT-363-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1228416-MUN5134DW1T1G 293-MUN5134DW1T1G MUN5134DW1T1G-ND 598-MUN5134DW1T1G MUN5134DW1T1G MUN5134DW1T1G 49X8884
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5134DW1T1G Dual Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased TRANS 2PNP PREBIAS 0.25W SOT363 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Brt Transistor, 50V, 22K/47K, Sot-363-6; Digital Transistor Polarity Onsemi
Package Type SOT3 6-TSSOP, SC-88, SOT-363 TO-3; SOT3
Polarity PNP PNP PNP; PNP
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data