PNP low VCEsat transistor in a SOT89 (4.5 mm x 2.5 mm x 1.5 mm) surface-mounted plastic package, rated for 80 V collector-emitter voltage and 4 A continuous collector current, with a peak collector current of 8 A. It features a collector-emitter saturation voltage as low as 170 mV at 4 A and 400 mA base current, and a saturation resistance of 43 mΩ under the same conditions. The device is AEC-Q101 qualified and suitable for automotive applications.
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS305NX
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086428-PBSS305PX,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 420mV @ 235mA, 4.7A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2A, 2V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
PBSS305PX - 80 V, 4.0 A PNP low V_CEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS305PX,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 4.0 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 4.0 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS305PX,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 4A 100MHz 2.1W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 4A 100MHz 2.1W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 4A 100MHz 2.1W Surface Mount SOT-89
TRANS PNP 80V 4A SOT89
TRANS PNP 80V 4A SOT89
Bipolar (BJT) Single Transistor, PNP, -80 V, 100 MHz, 600 mW, -4 A, 45 RoHS Compliant: Yes
Bipolar Transistors - BJT PNP 80V 4A
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS305PX,115 | 1086428-PBSS305PX,115 | 276-PBSS305PX,115 | 1727-PBSS305PX,115CT-ND | PBSS305PX,115 | PBSS305PX,115 | 93X4515 | 554-PBSS305PX,115 |
| Product Name | 80 V, 4.0 A PNP low VCEsat transistor | TRANSISTORS - Transistors (BJT) - Single - PBSS305PX,115 | 80 V 4.0 A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, -80 V, 100 Mhz, 600 Mw, -4 A, 45 Rohs Compliant Nexperia | Bipolar Transistors - BJT PNP 80V 4A |
| Package Type | SOT89; SOT89 SOT89 | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; SOT-89 | SOT89; TO-243AA | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | Automotive | ||||||
| Polarity | PNP; PNP | PNP | PNP; PNP | PNP | PNP; PNP | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps |