Manufacturer: ON Semiconductor
Win Source Part Number: 790854-NTMFS4923NET1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-PowerTDFN, 5 Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12.7A (Ta), 91A (Tc)
Part Status: Obsolete(EOL)
Family Name: NTMFS4923NE
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 22nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 4850pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 930mW (Ta), 48W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.3 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): UPA2722T1A-E2; CSD17305Q5A; SIR818DP-T1-GE3; UPA2722T1A-E1-AZ;
Introduction Date: December 13, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 91A SO-8FL
MOSFET N-CH 30V 91A SO-8FL
MOSFET N-CH 30V 91A SO-8FL
NFET MOSFET 30V 91A 3.3mR N-CHANNEL SOIC Product overview: NTMFS4923NET1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 91A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 91A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4923NET1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 91A SO-8FL
MOSFET NFETFL 30V 91A 3.3mOHM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 790854-NTMFS4923NET1G | NTMFS4923NET1GOSCT-ND | 278-NTMFS4923NET1G | NTMFS4923NET1G | 598-NTMFS4923NET1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4923NET1G | Single FETs, MOSFETs | N-Channel 30V 91A SOIC MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET NFETFL 30V 91A 3.3mOHM |
| PD | 930 to 48000 milliwatts | 48000 milliwatts | 2630 milliwatts | ||
| TJ | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | SO-8; SOT3 | ||||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel | N-Channel; N-CHANNEL |